Vishay Precision Group LED Indication - Discrete TLHR6405

Description
Red 619nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 619nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1141-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1141-ND
LED Indication - Discrete 751-1141-ND
Red 619nm LED Indication - Discrete 2V Radial

Red 619nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 14Mcd, 625Nm; Led Color Vishay - 33C1339 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 14Mcd, 625Nm; Led Color Vishay
33C1339
Led, Red, T-1 3/4 (5Mm), 14Mcd, 625Nm; Led Color Vishay 33C1339
LED, RED, T-1 3/4 (5MM), 14MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:14mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 14MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:14mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
SINGLE COLOR LED, RED, 5mm - TLHR6405 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SINGLE COLOR LED, RED, 5mm
TLHR6405
SINGLE COLOR LED, RED, 5mm TLHR6405
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHR6405
Standard LEDs - Through Hole TLHR6405
Standard LEDs - Through Hole Red Tint Diffused

Standard LEDs - Through Hole Red Tint Diffused

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-1141-ND 33C1339 TLHR6405 TLHR6405
Product Name LED Indication - Discrete Led, Red, T-1 3/4 (5Mm), 14Mcd, 625Nm; Led Color Vishay SINGLE COLOR LED, RED, 5mm Standard LEDs - Through Hole
LED Package: Radial T-1 3/4 (5mm)
LED Type Red Red; Red Red
Peak Wavelength 635 nm (6350 Å) 625 nm (6250 Å)
Viewing Angle 60 degrees 30 degrees
Luminous Intensity 14 milliCandela 14 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
PICOLED™-RGB Series - SMLP34RGBN1W - ROHM Semiconductor GmbH
Specs
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
Optical Power Output 35 milliwatts
View Details
Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania - 23AH0681 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 8000 milliwatts
View Details