Vishay Precision Group LED Indication - Discrete TLHR5400

Description
Red 619nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 619nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLHR5400-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHR5400-ND
LED Indication - Discrete TLHR5400-ND
Red 619nm LED Indication - Discrete 2V Radial

Red 619nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
LEDs - 7088035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vishay TLHR5400 LED

Vishay TLHR5400 LED

Supplier's Site
LEDs - 7088035P - RS Components, Ltd.
Corby, Northants, United Kingdom
Vishay TLHR5400 LED

Vishay TLHR5400 LED

Supplier's Site
LEDs - 1777635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vishay TLHR5400 LED

Vishay TLHR5400 LED

Supplier's Site
LED; Red;3.5mcd;5.8mmDia.;T-1-3/4;30mA;2V;635nm;+/-30deg;GaAsP on GaP;15V - 70061547 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;3.5mcd;5.8mmDia.;T-1-3/4;30mA;2V;635nm;+/-30deg;GaAsP on GaP;15V
70061547
LED; Red;3.5mcd;5.8mmDia.;T-1-3/4;30mA;2V;635nm;+/-30deg;GaAsP on GaP;15V 70061547
TLHR Series, High Efficiency LED, Tinted Diffused Package, Red Color Small mechanical tolerances Suitable for DC and high peak current Very small viewing angle Very high intensity Luminous intensity categorized Lead-free device Wide radiation angle like backlighting, general indicating and lighting purposes, 5 mm tinted total diffused plastic package, the wide viewing angle of these devices provides a high on-off contrast.

TLHR Series, High Efficiency LED, Tinted Diffused Package, Red Color

  • Small mechanical tolerances
  • Suitable for DC and high peak current
  • Very small viewing angle
  • Very high intensity
  • Luminous intensity categorized
  • Lead-free device
    Wide radiation angle like backlighting, general indicating and lighting purposes, 5 mm tinted total diffused plastic package, the wide viewing angle of these devices provides a high on-off contrast.
Supplier's Site
Led, 5Mm, He-Red; Led Colour Vishay - 78Y9590 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, He-Red; Led Colour Vishay
78Y9590
Led, 5Mm, He-Red; Led Colour Vishay 78Y9590
LED, 5MM, HE-RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:10mcd; Viewing Angle:30°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, 5MM, HE-RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:10mcd; Viewing Angle:30°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHR5400
Standard LEDs - Through Hole TLHR5400
Standard LEDs - Through Hole Red Tinted Diffused

Standard LEDs - Through Hole Red Tinted Diffused

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - TLHR5400 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
TLHR5400
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) TLHR5400
10mA 619nm Red 60° 2V Plugin,P=2.54mm Light Emitting Diodes (LED) ROHS

10mA 619nm Red 60° 2V Plugin,P=2.54mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHR5400-ND 7088035 7088035P 70061547 78Y9590 TLHR5400 TLHR5400
Product Name LED Indication - Discrete LEDs LEDs LED; Red;3.5mcd;5.8mmDia.;T-1-3/4;30mA;2V;635nm;+/-30deg;GaAsP on GaP;15V Led, 5Mm, He-Red; Led Colour Vishay Standard LEDs - Through Hole Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: Radial 5 x 8.7mm 5.8mm
LED Type Red Red; Red Red Red Red; Red
Peak Wavelength 635 nm (6350 Å) 625 nm (6250 Å) 635 nm (6350 Å) 635 nm (6350 Å) 619 nm (6190 Å)
Viewing Angle 60 degrees 60 degrees 30 degrees 60 degrees
Luminous Intensity 10 milliCandela 10 milliCandela 3.5 milliCandela 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-1397-2-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
View Details