Manufacturer: Vishay
Win Source Part Number: 213010-TLHR4900
Packaging: Bulk
Color: Red
Mounting: Through Hole
Forward Voltage: 2V
Viewing Angle: 32°
Lens Transparency: Clear
Millicandela Rating: 25mcd
Lens Style/Size: Round with Domed Top, 3mm (T-1), 3.20mm
Current - Test: 10mA
Wavelength - Dominant: 619nm
Wavelength - Peak: 635nm
Height (Max): 6.40mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Red 619nm LED Indication - Discrete 2V Radial
LED, 3MM, HE-RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:25mcd; Viewing Angle:16°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes
Standard LEDs - Through Hole Red Clear Non-Diff
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 213010-TLHR4900 | 8187596P | 8187596 | TLHR4900-ND | 78Y9586 | TLHR4900 |
| Product Name | LED Indication - Discrete - TLHR4900 | LEDs | LEDs | LED Indication - Discrete | Led, 3Mm, He-Red; Led Colour Vishay | Standard LEDs - Through Hole |
| LED Type | Red; Red | Red; Clear | Red | Red | ||
| Peak Wavelength | 619 nm (6190 Å) | 625 nm (6250 Å) | 635 nm (6350 Å) | 635 nm (6350 Å) | ||
| Viewing Angle | 32 degrees | 16 degrees | 32 degrees | 16 degrees | ||
| Forward Voltage | 2 volts | 3 volts | 2 volts | 2 volts | ||
| Lens Type | Domed Lens | Domed Lens |