Vishay Precision Group LED Indication - Discrete TLHR4201

Description
Red 619nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 619nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLHR4201-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHR4201-ND
LED Indication - Discrete TLHR4201-ND
Red 619nm LED Indication - Discrete 2V Radial

Red 619nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHR4201
Standard LEDs - Through Hole TLHR4201
Standard LEDs - Through Hole Red Clear Tinted 6.3-10mcd@10mA

Standard LEDs - Through Hole Red Clear Tinted 6.3-10mcd@10mA

Buy Now Datasheet
Led, Red, T-1 (3Mm), 10Mcd, 625Nm; Led Color Vishay - 33C1319 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 10Mcd, 625Nm; Led Color Vishay
33C1319
Led, Red, T-1 (3Mm), 10Mcd, 625Nm; Led Color Vishay 33C1319
LED, RED, T-1 (3MM), 10MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:10mcd; Viewing Angle:22°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

LED, RED, T-1 (3MM), 10MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:10mcd; Viewing Angle:22°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Standard LEDs - Through Hole Red Clear Tinted 6.3-10mcd@10mA - 879-TLHR4201 - Utmel Electronic Limited
Hong Kong, China
Standard LEDs - Through Hole Red Clear Tinted 6.3-10mcd@10mA
879-TLHR4201
Standard LEDs - Through Hole Red Clear Tinted 6.3-10mcd@10mA 879-TLHR4201
Standard LEDs - Through Hole Red Clear Tinted 6.3-10mcd@10mA

Standard LEDs - Through Hole Red Clear Tinted 6.3-10mcd@10mA

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHR4201-ND TLHR4201 33C1319 879-TLHR4201
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Red, T-1 (3Mm), 10Mcd, 625Nm; Led Color Vishay Standard LEDs - Through Hole Red Clear Tinted 6.3-10mcd@10mA
LED Package: Radial T-1 (3mm)
LED Type Red Red; Red Red; Red
Peak Wavelength 635 nm (6350 Å) 625 nm (6250 Å) 635 nm (6350 Å)
Viewing Angle 44 degrees 22 degrees 44 degrees
Luminous Intensity 10 milliCandela 10 milliCandela 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details