Vishay Precision Group LED Indication - Discrete TLHO4400

Description
Orange 605nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1120-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1120-ND
LED Indication - Discrete 751-1120-ND
Orange 605nm LED Indication - Discrete 2.4V Radial

Orange 605nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHO4400
Standard LEDs - Through Hole TLHO4400
Standard LEDs - Through Hole Orange Tint Diffused

Standard LEDs - Through Hole Orange Tint Diffused

Buy Now Datasheet
Led, Orange, T-1 (3Mm), 4Mcd, 611Nm; Led Color Vishay - 33C1307 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, T-1 (3Mm), 4Mcd, 611Nm; Led Color Vishay
33C1307
Led, Orange, T-1 (3Mm), 4Mcd, 611Nm; Led Color Vishay 33C1307
LED, ORANGE, T-1 (3MM), 4MCD, 611NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:611nm; Luminous Intensity:4mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

LED, ORANGE, T-1 (3MM), 4MCD, 611NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:611nm; Luminous Intensity:4mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Orange, 13Mcd, 611Nm; Led Color Vishay - 78Y9581 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 13Mcd, 611Nm; Led Color Vishay
78Y9581
Led, Orange, 13Mcd, 611Nm; Led Color Vishay 78Y9581
LED, ORANGE, 13MCD, 611NM; LED Color:Orange; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:611nm; Luminous Intensity:13mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, ORANGE, 13MCD, 611NM; LED Color:Orange; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:611nm; Luminous Intensity:13mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site
LED ORANGE DIFF 3MM ROUND T/H - 879-TLHO4400 - Utmel Electronic Limited
Hong Kong, China
LED ORANGE DIFF 3MM ROUND T/H
879-TLHO4400
LED ORANGE DIFF 3MM ROUND T/H 879-TLHO4400
LED ORANGE DIFF 3MM ROUND T/H

LED ORANGE DIFF 3MM ROUND T/H

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-1120-ND TLHO4400 33C1307 78Y9581 879-TLHO4400
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Orange, T-1 (3Mm), 4Mcd, 611Nm; Led Color Vishay Led, Orange, 13Mcd, 611Nm; Led Color Vishay LED ORANGE DIFF 3MM ROUND T/H
LED Package: Radial T-1 (3mm)
LED Type Orange Orange; Orange Orange; Orange Orange; Orange
Peak Wavelength 605 nm (6050 Å) 611 nm (6110 Å) 611 nm (6110 Å) 605 nm (6050 Å)
Viewing Angle 60 degrees 30 degrees 60 degrees 60 degrees
Luminous Intensity 13 milliCandela 4 milliCandela 13 milliCandela 4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XLVG12D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details