Vishay Precision Group LED Indication - Discrete - TLHK46Q1R2 TLHK46Q1R2

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 810625-TLHK46Q1R2 Packaging: Bulk Mounting Style: Through Hole Color: Red Configuration: Standard Viewing Angle: 120° Lens Transparency: Diffused Millicandela Rating: 126mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 643nm Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Manufacturer Package: Radial Height (Maximum): 6.10mm Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Part Number Series: TLH46
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 810625-TLHK46Q1R2 Packaging: Bulk Mounting Style: Through Hole Color: Red Configuration: Standard Viewing Angle: 120° Lens Transparency: Diffused Millicandela Rating: 126mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 643nm Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Manufacturer Package: Radial Height (Maximum): 6.10mm Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Part Number Series: TLH46
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLHK46Q1R2 - 810625-TLHK46Q1R2 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - TLHK46Q1R2
810625-TLHK46Q1R2
LED Indication - Discrete - TLHK46Q1R2 810625-TLHK46Q1R2
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 810625-TLHK46Q1R2 Packaging: Bulk Mounting Style: Through Hole Color: Red Configuration: Standard Viewing Angle: 120° Lens Transparency: Diffused Millicandela Rating: 126mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 643nm Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Manufacturer Package: Radial Height (Maximum): 6.10mm Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Part Number Series: TLH46

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 810625-TLHK46Q1R2
Packaging: Bulk
Mounting Style: Through Hole
Color: Red
Configuration: Standard
Viewing Angle: 120°
Lens Transparency: Diffused
Millicandela Rating: 126mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 643nm
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Manufacturer Package: Radial
Height (Maximum): 6.10mm
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Part Number Series: TLH46

Buy Now
LED Indication - Discrete - TLHK46Q1R2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHK46Q1R2-ND
LED Indication - Discrete TLHK46Q1R2-ND
Red 630nm LED Indication - Discrete 2V Radial

Red 630nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
LEDs - 7730433 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Red 630nm 71-180mcd Diffused 3mm

LED Red 630nm 71-180mcd Diffused 3mm

Supplier's Site
LEDs - 7730433P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Red 630nm 71-180mcd Diffused 3mm

LED Red 630nm 71-180mcd Diffused 3mm

Supplier's Site
LEDs - 1708247 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Red 630nm 71-180mcd Diffused 3mm

LED Red 630nm 71-180mcd Diffused 3mm

Supplier's Site
Led, Red, T-1 (3Mm), 630 Nm, 2 V, 20 Ma, 180 Mcd Rohs Compliant Vishay - 48W3509 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 630 Nm, 2 V, 20 Ma, 180 Mcd Rohs Compliant Vishay
48W3509
Led, Red, T-1 (3Mm), 630 Nm, 2 V, 20 Ma, 180 Mcd Rohs Compliant Vishay 48W3509
LED, Red, T-1 (3mm), 630 nm, 2 V, 20 mA, 180 mcd RoHS Compliant: Yes

LED, Red, T-1 (3mm), 630 nm, 2 V, 20 mA, 180 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHK46Q1R2
Standard LEDs - Through Hole TLHK46Q1R2
Standard LEDs - Through Hole Red 3mm 630nm 71mcd

Standard LEDs - Through Hole Red 3mm 630nm 71mcd

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 810625-TLHK46Q1R2 TLHK46Q1R2-ND 7730433 7730433P 48W3509 TLHK46Q1R2
Product Name LED Indication - Discrete - TLHK46Q1R2 LED Indication - Discrete LEDs LEDs Led, Red, T-1 (3Mm), 630 Nm, 2 V, 20 Ma, 180 Mcd Rohs Compliant Vishay Standard LEDs - Through Hole
LED Type Red; Red Red Red; Red
Peak Wavelength 630 nm (6300 Å) 643 nm (6430 Å) 630 nm (6300 Å)
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2 volts 2 volts 2.6 volts
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
Mini-mold Chip LED - SML-D14DW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange; White
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers