Green 569nm LED Indication - Discrete 2V Radial
LED, 5MM, GREEN; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:565nm; Luminous Intensity:50mcd; Viewing Angle:14°; Lens Shape:Round; Product RoHS Compliant: Yes
Standard LEDs - Through Hole Green Tinted Non-Dif 40-50mcd@10mA
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | TLHG5205-ND | 78Y9578 | TLHG5205 |
| Product Name | LED Indication - Discrete | Led, 5Mm, Green; Led Colour Vishay | Standard LEDs - Through Hole |
| LED Package: | Radial | ||
| LED Type | Green | Green | |
| Peak Wavelength | 565 nm (5650 Å) | 565 nm (5650 Å) | |
| Viewing Angle | 28 degrees | 14 degrees | |
| Luminous Intensity | 50 milliCandela | 50 milliCandela |