Vishay Precision Group LED Indication - Discrete TLHG4605

Description
Green 569nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet
Description
Green 569nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLHG4605-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHG4605-ND
LED Indication - Discrete TLHG4605-ND
Green 569nm LED Indication - Discrete 2.4V Radial

Green 569nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
LEDs - 8187568 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Green 565nm

LED Uni-Color Green 565nm

Supplier's Site
LEDs - 8187568P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Green 565nm

LED Uni-Color Green 565nm

Supplier's Site
LEDs - 1777377 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Green 565nm

LED Uni-Color Green 565nm

Supplier's Site
Optoelectronics - LED Indication - Discrete - 1331893-TLHG4605 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331893-TLHG4605
Optoelectronics - LED Indication - Discrete 1331893-TLHG4605
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331893-TLHG4605 Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Green Standard Package: 5,000 Mounting: Through Hole Configuration: Standard Viewing Angle: 120° Lens Transparency: Diffused Millicandela Rating: 6mcd Voltage - Forward (Vf) (Typ): 2.4V Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 6.10mm Supplier Device Package: T-1 Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 751-1104-ND,751-1104 Base Product Number: TLHG4605 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1331893-TLHG4605
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Green
Standard Package: 5,000
Mounting: Through Hole
Configuration: Standard
Viewing Angle: 120°
Lens Transparency: Diffused
Millicandela Rating: 6mcd
Voltage - Forward (Vf) (Typ): 2.4V
Current - Test: 10mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 6.10mm
Supplier Device Package: T-1
Case / Package: Radial
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 751-1104-ND,751-1104
Base Product Number: TLHG4605
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHG4605
Standard LEDs - Through Hole TLHG4605
Standard LEDs - Through Hole Green Tinted Diff 4.0-6.0mcd@10mA

Standard LEDs - Through Hole Green Tinted Diff 4.0-6.0mcd@10mA

Buy Now Datasheet
Led, Green, 6Mcd, 575Nm; Led Color Vishay - 78Y9576 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 6Mcd, 575Nm; Led Color Vishay
78Y9576
Led, Green, 6Mcd, 575Nm; Led Color Vishay 78Y9576
LED, GREEN, 6MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:6mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, 6MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:6mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
LED, High Efficiency; Green; 4 mcd (Min.); 3.2 + 0.15 mm; T-1; 30 mA; 100 mW - 70061567 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED, High Efficiency; Green; 4 mcd (Min.); 3.2 + 0.15 mm; T-1; 30 mA; 100 mW
70061567
LED, High Efficiency; Green; 4 mcd (Min.); 3.2 + 0.15 mm; T-1; 30 mA; 100 mW 70061567
30 mA Forward Current, 2.4 V (Typ.) Forward Voltage, 100 mW Power Dissipation, High Efficiency LEDs Choice of three bright colors Small mechanical tolerances Suitable for DC and high peak current Very wide viewing angle Luminous intensity categorized Lead-free device general indicating and lighting purposes. This is used for applications which need a very wide radiation angle like backlighting, general indicating and lighting purposes.

30 mA Forward Current, 2.4 V (Typ.) Forward Voltage, 100 mW Power Dissipation, High Efficiency LEDs

  • Choice of three bright colors
  • Small mechanical tolerances
  • Suitable for DC and high peak current
  • Very wide viewing angle
  • Luminous intensity categorized
  • Lead-free device general indicating and lighting purposes.
    This is used for applications which need a very wide radiation angle like backlighting, general indicating and lighting purposes.
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHG4605-ND 8187568 8187568P 1331893-TLHG4605 TLHG4605 78Y9576 70061567
Product Name LED Indication - Discrete LEDs LEDs Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole Led, Green, 6Mcd, 575Nm; Led Color Vishay LED, High Efficiency; Green; 4 mcd (Min.); 3.2 + 0.15 mm; T-1; 30 mA; 100 mW
LED Package: Radial 3.2 (dia.) x 4.5mm 3.2 ± 0.15 mm
LED Type Green Green; Green Green; Green Green; Green Green
Peak Wavelength 565 nm (5650 Å) 575 nm (5750 Å) 569 nm (5690 Å) 575 nm (5750 Å) 565 nm (5650 Å)
Viewing Angle 120 degrees 60 degrees 120 degrees 120 degrees
Luminous Intensity 6 milliCandela 6 milliCandela 6 milliCandela 4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Reverse mount available chip LED with lens - SMLS14EET - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 5500Lm, 1.458M; Light Colour Ledvance - 85AC2475 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details