Vishay Precision Group LEDs TLHG4401

Description
LED Uni-Color Green 565nm T-1
Request a Quote Datasheet
Description
LED Uni-Color Green 565nm T-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 7082756 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Green 565nm T-1

LED Uni-Color Green 565nm T-1

Supplier's Site
LEDs - 7082756P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Green 565nm T-1

LED Uni-Color Green 565nm T-1

Supplier's Site
LEDs - 1777341 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Green 565nm T-1

LED Uni-Color Green 565nm T-1

Supplier's Site
LED Indication - Discrete - TLHG4401-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHG4401-ND
LED Indication - Discrete TLHG4401-ND
Green 569nm LED Indication - Discrete 2.4V Radial

Green 569nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
Led, Green, T-1 (3Mm), 6Mcd, 575Nm; Led Color Vishay - 58K2462 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 6Mcd, 575Nm; Led Color Vishay
58K2462
Led, Green, T-1 (3Mm), 6Mcd, 575Nm; Led Color Vishay 58K2462
LED, GREEN, T-1 (3MM), 6MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:6mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 6MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:6mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site
LED; Green;6mcd;3mmDia.;T-1;+/-30deg;565nm;30mA;2.4V Vf;15V Vr;100mW - 70061566 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Green;6mcd;3mmDia.;T-1;+/-30deg;565nm;30mA;2.4V Vf;15V Vr;100mW
70061566
LED; Green;6mcd;3mmDia.;T-1;+/-30deg;565nm;30mA;2.4V Vf;15V Vr;100mW 70061566
LED; Green;6mcd;3mmDia.;T -1;+/-30deg;565nm;30 mA;2.4V Vf;15V Vr;100mW

LED; Green;6mcd;3mmDia.;T-1;+/-30deg;565nm;30mA;2.4V Vf;15V Vr;100mW

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHG4401
Standard LEDs - Through Hole TLHG4401
Standard LEDs - Through Hole Green Tint Diffused

Standard LEDs - Through Hole Green Tint Diffused

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7082756 7082756P TLHG4401-ND 58K2462 70061566 TLHG4401
Product Name LEDs LEDs LED Indication - Discrete Led, Green, T-1 (3Mm), 6Mcd, 575Nm; Led Color Vishay LED; Green;6mcd;3mmDia.;T-1;+/-30deg;565nm;30mA;2.4V Vf;15V Vr;100mW Standard LEDs - Through Hole
LED Package: 3mm Radial T-1 (3mm)
LED Type Green; Green Green Green; Green Green
Peak Wavelength 575 nm (5750 Å) 565 nm (5650 Å) 575 nm (5750 Å) 565 nm (5650 Å)
Viewing Angle 60 degrees 60 degrees 30 degrees
Luminous Intensity 6 milliCandela 14 milliCandela 6 milliCandela 6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186859 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Side View Type High-Brightness LED - SML-A15YT - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details