Lumileds LED White Lighting L128-3090EA3500004

Description
LED LUXEON WARM WHT 3000K 1411
Request a Quote Datasheet
Description
LED LUXEON WARM WHT 3000K 1411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1416-L128-3090EA3500004TR-ND - DigiKey
Thief River Falls, MN, United States
LED LUXEON WARM WHT 3000K 1411

LED LUXEON WARM WHT 3000K 1411

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
L128-3090EA3500004
High Power LEDs - White L128-3090EA3500004
High Power LEDs - White White 3000K

High Power LEDs - White White 3000K

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1416-L128-3090EA3500004TR-ND L128-3090EA3500004
Product Name LED White Lighting High Power LEDs - White
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
PLCC-4 Tricolor Black Surface LED - ASMB-MTB1-0A3A2 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
View Details
7 suppliers
LED White Lighting - 1416-L128-4090NA3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details