Vishay Precision Group LED Indication - Discrete - TLHG4205 TLHG4205

Description
Manufacturer: Vishay Win Source Part Number: 899927-TLHG4205 Series: TLH.42 Features: Green 569nm LED Indication - Discrete 2.4V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: TLHG4205 Categories: Optoelectronics Case / Package: T-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 899927-TLHG4205 Series: TLH.42 Features: Green 569nm LED Indication - Discrete 2.4V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: TLHG4205 Categories: Optoelectronics Case / Package: T-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - TLHG4205
899927-TLHG4205
LED Indication - Discrete - TLHG4205 899927-TLHG4205
Manufacturer: Vishay Win Source Part Number: 899927-TLHG4205 Series: TLH.42 Features: Green 569nm LED Indication - Discrete 2.4V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: TLHG4205 Categories: Optoelectronics Case / Package: T-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Vishay
Win Source Part Number: 899927-TLHG4205
Series: TLH.42
Features: Green 569nm LED Indication - Discrete 2.4V Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: TLHG4205
Categories: Optoelectronics
Case / Package: T-1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet
LEDs - 8187565 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Green 565nm

LED Uni-Color Green 565nm

Supplier's Site
LEDs - 8187565P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Green 565nm

LED Uni-Color Green 565nm

Supplier's Site
LEDs - 1777376 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Green 565nm

LED Uni-Color Green 565nm

Supplier's Site
LED Indication - Discrete - TLHG4205-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHG4205-ND
LED Indication - Discrete TLHG4205-ND
Green 569nm LED Indication - Discrete 2.4V Radial

Green 569nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
LED; Green;20mcd;3mmDia.;T-1;+/-22deg;565nm;30mA;2.4V Vf;15V Vr;100mW - 70061564 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Green;20mcd;3mmDia.;T-1;+/-22deg;565nm;30mA;2.4V Vf;15V Vr;100mW
70061564
LED; Green;20mcd;3mmDia.;T-1;+/-22deg;565nm;30mA;2.4V Vf;15V Vr;100mW 70061564
LED; Green;20mcd;3mmDia.; T-1;+/-22deg;565nm;3 0mA;2.4V Vf;15V Vr;100mW

LED; Green;20mcd;3mmDia.;T-1;+/-22deg;565nm;30mA;2.4V Vf;15V Vr;100mW

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHG4205
Standard LEDs - Through Hole TLHG4205
Standard LEDs - Through Hole Green Clear Tinted 16-20mcd@10mA

Standard LEDs - Through Hole Green Clear Tinted 16-20mcd@10mA

Buy Now Datasheet
Led, 3Mm, Green; Led Colour Vishay - 78Y9574 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, Green; Led Colour Vishay
78Y9574
Led, 3Mm, Green; Led Colour Vishay 78Y9574
LED, 3MM, GREEN; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:565nm; Luminous Intensity:20mcd; Viewing Angle:22°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, 3MM, GREEN; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:565nm; Luminous Intensity:20mcd; Viewing Angle:22°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 899927-TLHG4205 8187565 8187565P TLHG4205-ND 70061564 TLHG4205 78Y9574
Product Name LED Indication - Discrete - TLHG4205 LEDs LEDs LED Indication - Discrete LED; Green;20mcd;3mmDia.;T-1;+/-22deg;565nm;30mA;2.4V Vf;15V Vr;100mW Standard LEDs - Through Hole Led, 3Mm, Green; Led Colour Vishay
LED Package: 3.2 (dia.) x 4.5mm Radial
LED Type Green; Green Green Green Green
Peak Wavelength 575 nm (5750 Å) 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 22 degrees 44 degrees 22 degrees
Luminous Intensity 20 milliCandela 20 milliCandela 20 milliCandela 20 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 12
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance - 85AC2473 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details