Vishay Intertechnology, Inc. LED Indication - Discrete TLHF4902

Description
Orange 606nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Orange 606nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLHF4902-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHF4902-ND
LED Indication - Discrete TLHF4902-ND
Orange 606nm LED Indication - Discrete 1.9V Radial

Orange 606nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHF4902
Standard LEDs - Through Hole TLHF4902
Standard LEDs - Through Hole Orange 605nm 300mcd 3mm

Standard LEDs - Through Hole Orange 605nm 300mcd 3mm

Buy Now Datasheet
Led, Orange, T-1 (3Mm), 640Mcd; Led Color Vishay - 62W0934 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, T-1 (3Mm), 640Mcd; Led Color Vishay
62W0934
Led, Orange, T-1 (3Mm), 640Mcd; Led Color Vishay 62W0934
LED, ORANGE, T-1 (3MM), 640MCD; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:-; Luminous Intensity:640mcd; Viewing Angle:32°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, ORANGE, T-1 (3MM), 640MCD; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:-; Luminous Intensity:640mcd; Viewing Angle:32°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHF4902-ND TLHF4902 62W0934
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Orange, T-1 (3Mm), 640Mcd; Led Color Vishay
LED Package: Radial T-1 (3mm)
LED Type Orange Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 32 degrees 32 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 33
View Details
Circular LED lamp - SLR343EC4T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Green; Transparent Colorless
Peak Wavelength 525 nm (5250 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details