Vishay Intertechnology, Inc. LED Indication - Discrete TLHE44R1S2-26

Description
Yellow 588nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLHE44R1S2-26-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHE44R1S2-26-ND
LED Indication - Discrete TLHE44R1S2-26-ND
Yellow 588nm LED Indication - Discrete 1.9V Radial

Yellow 588nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
961031-TLHE44R1S2-26
Optoelectronics - LED Indication - Discrete 961031-TLHE44R1S2-26
Win Source Part Number: 961031-TLHE44R1S2-26 Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Bulk Standard Package: 5,000 Configuration: Standard Viewing Angle: 60° Lens Transparency: Diffused Millicandela Rating: 196mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 588nm Wavelength - Peak: 590nm Height (Max): 6.10mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Alternative Parts (Cross-Reference): SSL-LX5093SRD/D; SSL-LX3054SYD; SSL-LX5063SYD; VAOL-3GAE4; 4305H7; 4308H7; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Base Product Number: TLHE44

Win Source Part Number: 961031-TLHE44R1S2-26
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Bulk
Standard Package: 5,000
Configuration: Standard
Viewing Angle: 60°
Lens Transparency: Diffused
Millicandela Rating: 196mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Dominant: 588nm
Wavelength - Peak: 590nm
Height (Max): 6.10mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Alternative Parts (Cross-Reference): SSL-LX5093SRD/D; SSL-LX3054SYD; SSL-LX5063SYD; VAOL-3GAE4; 4305H7; 4308H7;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: TLHE44

Buy Now Datasheet
Led, Yellow, Th, 280Mcd, 588Nm Rohs Compliant Vishay - 58AJ2743 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, Th, 280Mcd, 588Nm Rohs Compliant Vishay
58AJ2743
Led, Yellow, Th, 280Mcd, 588Nm Rohs Compliant Vishay 58AJ2743
LED, YELLOW, TH, 280MCD, 588NM ROHS COMPLIANT: YES

LED, YELLOW, TH, 280MCD, 588NM ROHS COMPLIANT: YES

Supplier's Site
Led, Yellow, T-1 (3Mm), 280Mcd, 588Nm; Led Color Vishay - 62W0929 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 280Mcd, 588Nm; Led Color Vishay
62W0929
Led, Yellow, T-1 (3Mm), 280Mcd, 588Nm; Led Color Vishay 62W0929
LED, YELLOW, T-1 (3MM), 280MCD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:1.9V; Wavelength Typ:588nm; Luminous Intensity:280mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 (3MM), 280MCD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:1.9V; Wavelength Typ:588nm; Luminous Intensity:280mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHE44R1S2-26
Standard LEDs - Through Hole TLHE44R1S2-26
Standard LEDs - Through Hole Yellow 588nm 1.9V 3mm

Standard LEDs - Through Hole Yellow 588nm 1.9V 3mm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHE44R1S2-26-ND 961031-TLHE44R1S2-26 58AJ2743 62W0929 TLHE44R1S2-26
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Yellow, Th, 280Mcd, 588Nm Rohs Compliant Vishay Led, Yellow, T-1 (3Mm), 280Mcd, 588Nm; Led Color Vishay Standard LEDs - Through Hole
LED Package: Radial T-1 (3mm)
LED Type Yellow Yellow; Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 588 nm (5880 Å) 588 nm (5880 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Luminous Intensity 196 milliCandela 280 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: T-1
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details