Win Source Part Number: 988284-TLHB5800
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Bulk
Standard Package: 4,000
Configuration: Standard
Viewing Angle: 8°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 380mcd
Voltage - Forward (Vf) (Typ): 3.9V
Current - Test: 20mA
Wavelength - Dominant: 466nm
Wavelength - Peak: 428nm
Height (Max): 13.10mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: TLHB5800
Product Status: Obsolete
Blue 466nm LED Indication - Discrete 3.9V Radial
LED, Blue, T-1 3/4 (5mm), 428 nm, 3.9 V, 20 mA, 380 mcd RoHS Compliant: Yes
Standard LEDs - Through Hole Blue Clear Non-Diff
High Efficiency LED, Blue Color, 5.5 mm Diameter, T-1 3⁄4 Package Type
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 988284-TLHB5800 | TLHB5800-ND | 05M4432 | TLHB5800 | 70061530 |
| Product Name | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete | Led, Blue, T-1 3/4 (5Mm), 428 Nm, 3.9 V, 20 Ma, 380 Mcd Rohs Compliant Vishay | Standard LEDs - Through Hole | LED; Blue; 380 mcd (Typ.) @ 20 mA; 5.5 mm; T 1-3/4; 20 mA @ 65 degC; GaN on SiC |
| LED Type | Blue; Blue | Blue | Blue | ||
| Peak Wavelength | 466 nm (4660 Å) | 428 nm (4280 Å) | 428 nm (4280 Å) | ||
| Viewing Angle | 8 degrees | 8 degrees | |||
| Forward Voltage | 3.9 volts | 3.9 volts | 3.9 volts | ||
| Lens Type | Domed Lens | Domed Lens |