Vishay Intertechnology, Inc. Tantalum Capacitors TL3B106K020C1000

Description
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TL3B106K020C1000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TL3B106K020C1000-ND
Tantalum Capacitors TL3B106K020C1000-ND
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm

10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TL3B106K020C1000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TL3B106K020C1000
Capacitors - Tantalum Capacitors TL3B106K020C1000
CAP TANT 10UF 10% 20V 1411

CAP TANT 10UF 10% 20V 1411

Supplier's Site
Tantalum Capacitors - TL3B106K020C1000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TL3B106K020C1000
Tantalum Capacitors TL3B106K020C1000
CAP TANT 10UF 10% 20V 1411

CAP TANT 10UF 10% 20V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TL3B106K020C1000-ND TL3B106K020C1000 TL3B106K020C1000
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127GXX016MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details