Vishay Precision Group Thermal Jumper, Alumi Nitride, 170W/m.k; Thermal Conductivity Vishay THJP1225ABT1

Description
THERMAL JUMPER, ALUMI NITRIDE, 170W/M.K; Thermal Conductivity:170W/m. K; Conductive Material:Aluminium Nitride; Thickness:0.03"; Thermal Impedance:4°C/W; Dielectric Strength:-; External Length:0.126"; External Width:0.252"
Datasheet
Description
THERMAL JUMPER, ALUMI NITRIDE, 170W/M.K; Thermal Conductivity:170W/m. K; Conductive Material:Aluminium Nitride; Thickness:0.03"; Thermal Impedance:4°C/W; Dielectric Strength:-; External Length:0.126"; External Width:0.252"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Jumper, Alumi Nitride, 170W/m.k; Thermal Conductivity Vishay - 59AJ2394 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Jumper, Alumi Nitride, 170W/m.k; Thermal Conductivity Vishay
59AJ2394
Thermal Jumper, Alumi Nitride, 170W/m.k; Thermal Conductivity Vishay 59AJ2394
THERMAL JUMPER, ALUMI NITRIDE, 170W/M.K; Thermal Conductivity:170W/m. K; Conductive Material:Aluminium Nitride; Thickness:0.03"; Thermal Impedance:4°C/W; Dielectric Strength:-; External Length:0.126"; External Width:0.252"

THERMAL JUMPER, ALUMI NITRIDE, 170W/M.K; Thermal Conductivity:170W/m.K; Conductive Material:Aluminium Nitride; Thickness:0.03"; Thermal Impedance:4°C/W; Dielectric Strength:-; External Length:0.126"; External Width:0.252"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 59AJ2394
Product Name Thermal Jumper, Alumi Nitride, 170W/m.k; Thermal Conductivity Vishay
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

1-Part, Thermally Conductive, Space-Grade Silicone Adhesive, UL Listed - AS1707 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Industry Automotive; Electronics
View Details
Thin Flim, High Thermal Conductivity with 0.05mm Glass Cloth Reinforcement - SARCON ® GHR - Fujipoly® America Corp.
Specs
Form / Shape Gap Filler, Foam in Place Gasket
Gap Fill 0.0059 to 0.0118 inch (0.1500 to 0.3000 mm)
Industry Electronics; Semiconductors, IC's
View Details
Heat Transfer Compound - NH Nonhardening - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Liquid; Gap Filler, Foam in Place Gasket
Use Temperature 32 to 410 F (0 to 210 C)
View Details
Formulations - Applications - Thermally Conductive - DISSIPATOR 745D - 745D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details