Vishay Precision Group Fans, Thermal Management - Thermal - Pads, Sheets THJP0805AST1

Description
Win Source Part Number: 1338803-THJP0805AST1 Category: Fans, Thermal Management - Thermal - Pads, Sheets Series: ThermaWick™ Type: Thermal Bridge Jumper Package: Tape & Reel Usage: Heat Transfer Standard Package: 1,000 Thickness: 0.0030" (0.076mm) Outline: 2.01mm x 0.84mm Material: Aluminum Nitride Shape: Rectangular Thermal Resistivity: 13°C/W Thermal Conductivity: 77W/m-K ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Storage/Refrigeratio n Temperature: -85°F ~ 302°F (-65°C ~ 150°C) HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film Base Product Number: THJP
Request a Quote Datasheet
Description
Win Source Part Number: 1338803-THJP0805AST1 Category: Fans, Thermal Management - Thermal - Pads, Sheets Series: ThermaWick™ Type: Thermal Bridge Jumper Package: Tape & Reel Usage: Heat Transfer Standard Package: 1,000 Thickness: 0.0030" (0.076mm) Outline: 2.01mm x 0.84mm Material: Aluminum Nitride Shape: Rectangular Thermal Resistivity: 13°C/W Thermal Conductivity: 77W/m-K ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Storage/Refrigeratio n Temperature: -85°F ~ 302°F (-65°C ~ 150°C) HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film Base Product Number: THJP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Thermal - Pads, Sheets - THJP0805AST1 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Thermal - Pads, Sheets
THJP0805AST1
Fans, Thermal Management - Thermal - Pads, Sheets THJP0805AST1
Win Source Part Number: 1338803-THJP0805AST1 Category: Fans, Thermal Management - Thermal - Pads, Sheets Series: ThermaWick™ Type: Thermal Bridge Jumper Package: Tape & Reel Usage: Heat Transfer Standard Package: 1,000 Thickness: 0.0030" (0.076mm) Outline: 2.01mm x 0.84mm Material: Aluminum Nitride Shape: Rectangular Thermal Resistivity: 13°C/W Thermal Conductivity: 77W/m-K ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Storage/Refrigeratio n Temperature: -85°F ~ 302°F (-65°C ~ 150°C) HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film Base Product Number: THJP

Win Source Part Number: 1338803-THJP0805AST1
Category: Fans, Thermal Management - Thermal - Pads, Sheets
Series: ThermaWick™
Type: Thermal Bridge Jumper
Package: Tape & Reel
Usage: Heat Transfer
Standard Package: 1,000
Thickness: 0.0030" (0.076mm)
Outline: 2.01mm x 0.84mm
Material: Aluminum Nitride
Shape: Rectangular
Thermal Resistivity: 13°C/W
Thermal Conductivity: 77W/m-K
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Storage/Refrigeration Temperature: -85°F ~ 302°F (-65°C ~ 150°C)
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film
Base Product Number: THJP

Buy Now Datasheet
Thermal Jumper, Alumi Nitride, 170 W/m.k; Thermal Conductivity Vishay - 59AJ2391 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Jumper, Alumi Nitride, 170 W/m.k; Thermal Conductivity Vishay
59AJ2391
Thermal Jumper, Alumi Nitride, 170 W/m.k; Thermal Conductivity Vishay 59AJ2391
THERMAL JUMPER, ALUMI NITRIDE, 170 W/M.K; Thermal Conductivity:170W/m. K; Conductive Material:Aluminium Nitride; Thickness:0.03"; Thermal Impedance:13°C/W; Dielectric Strength:-; External Length:0.079"; External Width:0.047" RoHS Compliant: Yes

THERMAL JUMPER, ALUMI NITRIDE, 170 W/M.K; Thermal Conductivity:170W/m.K; Conductive Material:Aluminium Nitride; Thickness:0.03"; Thermal Impedance:13°C/W; Dielectric Strength:-; External Length:0.079"; External Width:0.047" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials Thermal Compounds and Thermal Interface Materials
Product Number THJP0805AST1 59AJ2391
Product Name Fans, Thermal Management - Thermal - Pads, Sheets Thermal Jumper, Alumi Nitride, 170 W/m.k; Thermal Conductivity Vishay
Thermal Conductivity 77 W/m-K (44.49 BTU-ft/hr-ft²-F) 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Highly Conformable and Non-Flammable 13-Watt Thermal Gap Filler - SARCON®PG130A - Fujipoly® America Corp.
Specs
Type High Dielectric
Form / Shape Putty; Gap Filler, Foam in Place Gasket
Gap Fill 0.0118 to 0.0787 inch (0.3000 to 2 mm)
View Details
Underfill Materials for Printed Circuit Boards (PCBs) - ALPHA ® HiTech ® CU21-3240 Underfill - MacDermid Alpha Electronics Solutions
Specs
Industry Automotive; Electronics; Semiconductors, IC's
Dielectric Strength 533 kV/in (210 kV/cm)
Dielectric Constant 4.67
View Details
Thermal pad for chipset - SF800 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -58 to 302 F (-50 to 150 C)
View Details