Vishay Precision Group Thermal Jumper, Alumi Nitride, 170 W/m.k; Thermal Conductivity Vishay THJP0603AST1

Description
THERMAL JUMPER, ALUMI NITRIDE, 170 W/M.K; Thermal Conductivity:170W/m. K; Conductive Material:Aluminium Nitride; Thickness:0.03"; Thermal Impedance:14°C/W; Dielectric Strength:-; External Length:0.061"; External Width:0.033" RoHS Compliant: Yes
Datasheet
Description
THERMAL JUMPER, ALUMI NITRIDE, 170 W/M.K; Thermal Conductivity:170W/m. K; Conductive Material:Aluminium Nitride; Thickness:0.03"; Thermal Impedance:14°C/W; Dielectric Strength:-; External Length:0.061"; External Width:0.033" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Jumper, Alumi Nitride, 170 W/m.k; Thermal Conductivity Vishay - 59AJ2387 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Jumper, Alumi Nitride, 170 W/m.k; Thermal Conductivity Vishay
59AJ2387
Thermal Jumper, Alumi Nitride, 170 W/m.k; Thermal Conductivity Vishay 59AJ2387
THERMAL JUMPER, ALUMI NITRIDE, 170 W/M.K; Thermal Conductivity:170W/m. K; Conductive Material:Aluminium Nitride; Thickness:0.03"; Thermal Impedance:14°C/W; Dielectric Strength:-; External Length:0.061"; External Width:0.033" RoHS Compliant: Yes

THERMAL JUMPER, ALUMI NITRIDE, 170 W/M.K; Thermal Conductivity:170W/m.K; Conductive Material:Aluminium Nitride; Thickness:0.03"; Thermal Impedance:14°C/W; Dielectric Strength:-; External Length:0.061"; External Width:0.033" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 59AJ2387
Product Name Thermal Jumper, Alumi Nitride, 170 W/m.k; Thermal Conductivity Vishay
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal silicon paste for CPU and heatsink - SG560-50 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Grease, Paste
Industry Electronics
Use Temperature ? to 302 F (? to 150 C)
View Details
Formulations - Applications - Thermally Conductive - DISSIPATOR 745D - 745D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
One Component Glob Top Epoxy Meets NASA Low Outgassing Specifications - EP17HTND-CCM - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Die Bonding Adhesives; Flowable Paste; Grease, Paste
View Details