Vishay Intertechnology, Inc. Tantalum Capacitors TH5E106K021A1000

Description
10µF Molded Tantalum Capacitors 21V 2917 (7343 Metric) 1Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 21V 2917 (7343 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1898-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1898-2-ND
Tantalum Capacitors 718-1898-2-ND
10µF Molded Tantalum Capacitors 21V 2917 (7343 Metric) 1Ohm

10µF Molded Tantalum Capacitors 21V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1898-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1898-6-ND
Tantalum Capacitors 718-1898-6-ND
10µF Molded Tantalum Capacitors 21V 2917 (7343 Metric) 1Ohm

10µF Molded Tantalum Capacitors 21V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1898-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1898-1-ND
Tantalum Capacitors 718-1898-1-ND
10µF Molded Tantalum Capacitors 21V 2917 (7343 Metric) 1Ohm

10µF Molded Tantalum Capacitors 21V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - TH5E106K021A1000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH5E106K021A1000
Tantalum Capacitors TH5E106K021A1000
CAP TANT 10UF 10% 21V 2917

CAP TANT 10UF 10% 21V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH5E106K021A1000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH5E106K021A1000
Capacitors - Tantalum Capacitors TH5E106K021A1000
CAP TANT 10UF 10% 21V 2917

CAP TANT 10UF 10% 21V 2917

Supplier's Site
Cap, 10Uf, 21V, Tant, Case E; Capacitance Vishay - 96X4165 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 21V, Tant, Case E; Capacitance Vishay
96X4165
Cap, 10Uf, 21V, Tant, Case E; Capacitance Vishay 96X4165
CAP, 10UF, 21V, TANT, CASE E; Capacitance:10µF; Voltage(DC):21V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:410mA; Product Length:7.3mmRoHS Compliant: Yes

CAP, 10UF, 21V, TANT, CASE E; Capacitance:10µF; Voltage(DC):21V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:410mA; Product Length:7.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 21V, Tant, Case E; Capacitance Vishay - 66AJ1944 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 21V, Tant, Case E; Capacitance Vishay
66AJ1944
Cap, 10Uf, 21V, Tant, Case E; Capacitance Vishay 66AJ1944
CAP, 10UF, 21V, TANT, CASE E; Capacitance:10µF; Voltage(DC):21V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:410mA; Product Length:7.3mmRoHS Compliant: Yes

CAP, 10UF, 21V, TANT, CASE E; Capacitance:10µF; Voltage(DC):21V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:410mA; Product Length:7.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1898-2-ND 718-1898-6-ND TH5E106K021A1000 TH5E106K021A1000 96X4165
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 10Uf, 21V, Tant, Case E; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127GXX016MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814581 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers