Vishay Intertechnology, Inc. Tantalum Capacitors TH4C476K6R3C0800

Description
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 800mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH4C476K6R3C0800-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH4C476K6R3C0800-ND
Tantalum Capacitors TH4C476K6R3C0800-ND
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 800mOhm

47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 800mOhm

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Th4 Series, 47 F, 10%, 6.3 V Rohs Compliant Vishay - 08X2040 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Th4 Series, 47 F, 10%, 6.3 V Rohs Compliant Vishay
08X2040
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Th4 Series, 47 F, 10%, 6.3 V Rohs Compliant Vishay 08X2040
Surface Mount Tantalum Capacitor, TANTAMOUNTr, AEC-Q200 TH4 Series, 47 F, 10%, 6.3 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, AEC-Q200 TH4 Series, 47 F, 10%, 6.3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH4C476K6R3C0800 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH4C476K6R3C0800
Capacitors - Tantalum Capacitors TH4C476K6R3C0800
CAP TANT 47UF 10% 6.3V 2312

CAP TANT 47UF 10% 6.3V 2312

Supplier's Site
Tantalum Capacitors - TH4C476K6R3C0800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH4C476K6R3C0800
Tantalum Capacitors TH4C476K6R3C0800
CAP TANT 47UF 10% 6.3V 2312

CAP TANT 47UF 10% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TH4C476K6R3C0800-ND 08X2040 TH4C476K6R3C0800 TH4C476K6R3C0800
Product Name Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Th4 Series, 47 F, 10%, 6.3 V Rohs Compliant Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701082 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers