336SML004M is a surface-mount aluminum electrolytic capacitor rated for 4 VDC, with a capacitance of 33 µF, a maximum ESR of 17.58 Ω at 120 Hz and +20°C, and a maximum ripple current of 31 mA at 120 Hz and +85°C. It has a dimensions of 4 mm diameter by 5.4 mm length, operates within a temperature range of -40°C to +85°C, and meets a capacitance tolerance of +20%. Its load life is qualified for 2000 hours at 85°C with rated voltage, and it exhibits low-temperature stability and surge voltage ratings per the series specifications.
Smt Aluminum Electroytic
CAP ALUM 33UF 20% 4V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 336SML004M | 336SML004M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) |