Vishay Intertechnology, Inc. Tantalum Capacitors TH3C226M010E1100

Description
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.1Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3C226M010E1100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3C226M010E1100-ND
Tantalum Capacitors TH3C226M010E1100-ND
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.1Ohm

22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3C226M010E1100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3C226M010E1100
Tantalum Capacitors TH3C226M010E1100
CAP TANT 22UF 20% 10V 2312

CAP TANT 22UF 20% 10V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH3C226M010E1100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3C226M010E1100
Capacitors - Tantalum Capacitors TH3C226M010E1100
CAP TANT 22UF 20% 10V 2312

CAP TANT 22UF 20% 10V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3C226M010E1100-ND TH3C226M010E1100 TH3C226M010E1100
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor, 10Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9732 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers