Vishay Intertechnology, Inc. Tantalum Capacitors TH3B475M035F3100

Description
4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.1Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B475M035F3100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B475M035F3100-ND
Tantalum Capacitors TH3B475M035F3100-ND
4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.1Ohm

4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.1Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B475M035F3100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B475M035F3100
Tantalum Capacitors TH3B475M035F3100
CAP TANT 4.7UF 20% 35V 1411

CAP TANT 4.7UF 20% 35V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3B475M035F3100-ND TH3B475M035F3100
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1701038 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details