Vishay Intertechnology, Inc. Tantalum Capacitors TH3B156K010D1800

Description
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B156K010D1800-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B156K010D1800-ND
Tantalum Capacitors TH3B156K010D1800-ND
15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm

15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B156K010D1800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B156K010D1800
Tantalum Capacitors TH3B156K010D1800
CAP TANT 15UF 10% 10V 1411

CAP TANT 15UF 10% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3B156K010D1800-ND TH3B156K010D1800
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL334M035S1A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details