Vishay Intertechnology, Inc. Tantalum Capacitors TH3A334M035C11R0

Description
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 11Ohm
Request a Quote Datasheet
Description
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 11Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3A334M035C11R0-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3A334M035C11R0-ND
Tantalum Capacitors TH3A334M035C11R0-ND
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 11Ohm

0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 11Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3A334M035C11R0 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3A334M035C11R0
Tantalum Capacitors TH3A334M035C11R0
CAP TANT 0.33UF 20% 35V 1206

CAP TANT 0.33UF 20% 35V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH3A334M035C11R0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3A334M035C11R0
Capacitors - Tantalum Capacitors TH3A334M035C11R0
CAP TANT 0.33UF 20% 35V 1206

CAP TANT 0.33UF 20% 35V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3A334M035C11R0-ND TH3A334M035C11R0 TH3A334M035C11R0
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details