Vishay Intertechnology, Inc. Tantalum Capacitors TH3A106K010E3400

Description
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.4Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3A106K010E3400-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3A106K010E3400-ND
Tantalum Capacitors TH3A106K010E3400-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.4Ohm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.4Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3A106K010E3400 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3A106K010E3400
Tantalum Capacitors TH3A106K010E3400
CAP TANT 10UF 10% 10V 1206

CAP TANT 10UF 10% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3A106K010E3400-ND TH3A106K010E3400
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491A475K006AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details