Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - PTC Thermistors TFPT0603L1001FV

Description
Manufacturer: Vishay Dale Win Source Part Number: 1326006-TFPT0603L100 1FV Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Power - Max: 75 mW Resistance Tolerance: ±1% Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: TFPT0603L1001FV-ND,5 41-1166-6,541-1166-2 ,541-1166-1 RoHS Status: ROHS3 Compliant Resistance @ 25°C: 1 kOhms
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1326006-TFPT0603L100 1FV Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Power - Max: 75 mW Resistance Tolerance: ±1% Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: TFPT0603L1001FV-ND,5 41-1166-6,541-1166-2 ,541-1166-1 RoHS Status: ROHS3 Compliant Resistance @ 25°C: 1 kOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - 1326006-TFPT0603L1001FV - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
1326006-TFPT0603L1001FV
Sensors, Transducers - Temperature Sensors - PTC Thermistors 1326006-TFPT0603L1001FV
Manufacturer: Vishay Dale Win Source Part Number: 1326006-TFPT0603L100 1FV Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Power - Max: 75 mW Resistance Tolerance: ±1% Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: TFPT0603L1001FV-ND,5 41-1166-6,541-1166-2 ,541-1166-1 RoHS Status: ROHS3 Compliant Resistance @ 25°C: 1 kOhms

Manufacturer: Vishay Dale
Win Source Part Number: 1326006-TFPT0603L1001FV
Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Power - Max: 75 mW
Resistance Tolerance: ±1%
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: TFPT0603L1001FV-ND,541-1166-6,541-1166-2,541-1166-1
RoHS Status: ROHS3 Compliant
Resistance @ 25°C: 1 kOhms

Buy Now Datasheet
PTC Thermistors - TFPT0603L1001FV - ODG (Origin Data Global)
Shenzhen, China
PTC Thermistors
TFPT0603L1001FV
PTC Thermistors TFPT0603L1001FV
THERMISTOR PTC 1K OHM 1% 0603

THERMISTOR PTC 1K OHM 1% 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1326006-TFPT0603L1001FV TFPT0603L1001FV
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors PTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Humidity/temp Sensor, Analogue, Dfn-6; Humidity Range Te Connectivity - 33AC4131 - Newark, An Avnet Company
Specs
Sensor Type Temperature; Humidity
Standards and Certifications RoHS
View Details