Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4941C TLE4941C

Description
XENSIV™ - TLE4941C magnetic speed sensor with dynamic self-calibration principle Infineon XENSIV Hall effect sensor IC TLE4941C is designed to provide information about rotational speed to modern vehicle dynamics control systems and ABS. The output has been designed as a two wire current interface. The sensor operates without external components and combines a fast power-up time with a low cut-off frequency. Excellent accuracy and sensitivity is specified for harsh automotive requirements as a wide temperature range, high ESD and EMC robustness. State-of-the art BiCMOS technology is used for monolithic integration of the active sensor areas and the signal conditioning circuitry. Finally, the optimized piezo compensation and the integrated dynamic offset compensation enable easy manufacturing and elimination of magnet offsets. The speed sensor is additionally provided with an overmolded 1.8 nF capacitor for improved EMI performance. Summary of Features Two-wire current interface Dynamic self-calibration principle Single chip solution No external components needed High sensitivity South and north pole pre-induction possible High resistance to piezo effects Large operating air-gaps Wide operating temperature range TLE4941C: 1.8 nF overmolded capacitor Applications Automatic transmission hydraulic system Automotive Diesel direct injection Domain controller for ADAS and autonomous driving Designers who used this product also designed with TLE9255WSK | Automotive CAN transceivers TLE8718SA | FLEX IPD90N04S4-03 | Automotive MOSFET IPD75N04S4-06 | Automotive MOSFET SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT SAK-TC265D-40F200N BC | AURIX™ Family – TC26xD KP235 | Barometric (BAP) and Manifold (MAP) sensors BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLE9104SH | FLEX TLE9255WSK | Automotive CAN transceivers TLE8718SA | FLEX IPD90N04S4-03 | Automotive MOSFET IPD75N04S4-06 | Automotive MOSFET SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT SAK-TC265D-40F200N BC | AURIX™ Family – TC26xD KP235 | Barometric (BAP) and Manifold (MAP) sensors BSP752R | Classic PROFET™ 24V | automotive smart high-side switch 1 2 3
Request a Quote Datasheet
Description
XENSIV™ - TLE4941C magnetic speed sensor with dynamic self-calibration principle Infineon XENSIV Hall effect sensor IC TLE4941C is designed to provide information about rotational speed to modern vehicle dynamics control systems and ABS. The output has been designed as a two wire current interface. The sensor operates without external components and combines a fast power-up time with a low cut-off frequency. Excellent accuracy and sensitivity is specified for harsh automotive requirements as a wide temperature range, high ESD and EMC robustness. State-of-the art BiCMOS technology is used for monolithic integration of the active sensor areas and the signal conditioning circuitry. Finally, the optimized piezo compensation and the integrated dynamic offset compensation enable easy manufacturing and elimination of magnet offsets. The speed sensor is additionally provided with an overmolded 1.8 nF capacitor for improved EMI performance. Summary of Features Two-wire current interface Dynamic self-calibration principle Single chip solution No external components needed High sensitivity South and north pole pre-induction possible High resistance to piezo effects Large operating air-gaps Wide operating temperature range TLE4941C: 1.8 nF overmolded capacitor Applications Automatic transmission hydraulic system Automotive Diesel direct injection Domain controller for ADAS and autonomous driving Designers who used this product also designed with TLE9255WSK | Automotive CAN transceivers TLE8718SA | FLEX IPD90N04S4-03 | Automotive MOSFET IPD75N04S4-06 | Automotive MOSFET SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT SAK-TC265D-40F200N BC | AURIX™ Family – TC26xD KP235 | Barometric (BAP) and Manifold (MAP) sensors BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLE9104SH | FLEX TLE9255WSK | Automotive CAN transceivers TLE8718SA | FLEX IPD90N04S4-03 | Automotive MOSFET IPD75N04S4-06 | Automotive MOSFET SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT SAK-TC265D-40F200N BC | AURIX™ Family – TC26xD KP235 | Barometric (BAP) and Manifold (MAP) sensors BSP752R | Classic PROFET™ 24V | automotive smart high-side switch 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4941C - TLE4941C - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4941C
TLE4941C
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4941C TLE4941C
XENSIV™ - TLE4941C magnetic speed sensor with dynamic self-calibration principle Infineon XENSIV Hall effect sensor IC TLE4941C is designed to provide information about rotational speed to modern vehicle dynamics control systems and ABS. The output has been designed as a two wire current interface. The sensor operates without external components and combines a fast power-up time with a low cut-off frequency. Excellent accuracy and sensitivity is specified for harsh automotive requirements as a wide temperature range, high ESD and EMC robustness. State-of-the art BiCMOS technology is used for monolithic integration of the active sensor areas and the signal conditioning circuitry. Finally, the optimized piezo compensation and the integrated dynamic offset compensation enable easy manufacturing and elimination of magnet offsets. The speed sensor is additionally provided with an overmolded 1.8 nF capacitor for improved EMI performance. Summary of Features Two-wire current interface Dynamic self-calibration principle Single chip solution No external components needed High sensitivity South and north pole pre-induction possible High resistance to piezo effects Large operating air-gaps Wide operating temperature range TLE4941C: 1.8 nF overmolded capacitor Applications Automatic transmission hydraulic system Automotive Diesel direct injection Domain controller for ADAS and autonomous driving Designers who used this product also designed with TLE9255WSK | Automotive CAN transceivers TLE8718SA | FLEX IPD90N04S4-03 | Automotive MOSFET IPD75N04S4-06 | Automotive MOSFET SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT SAK-TC265D-40F200N BC | AURIX™ Family – TC26xD KP235 | Barometric (BAP) and Manifold (MAP) sensors BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLE9104SH | FLEX TLE9255WSK | Automotive CAN transceivers TLE8718SA | FLEX IPD90N04S4-03 | Automotive MOSFET IPD75N04S4-06 | Automotive MOSFET SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT SAK-TC265D-40F200N BC | AURIX™ Family – TC26xD KP235 | Barometric (BAP) and Manifold (MAP) sensors BSP752R | Classic PROFET™ 24V | automotive smart high-side switch 1 2 3

XENSIV™ - TLE4941C magnetic speed sensor with dynamic self-calibration principle

Infineon XENSIV Hall effect sensor IC TLE4941C is designed to provide information about rotational speed to modern vehicle dynamics control systems and ABS. The output has been designed as a two wire current interface. The sensor operates without external components and combines a fast power-up time with a low cut-off frequency. Excellent accuracy and sensitivity is specified for harsh automotive requirements as a wide temperature range, high ESD and EMC robustness. State-of-the art BiCMOS technology is used for monolithic integration of the active sensor areas and the signal conditioning circuitry. Finally, the optimized piezo compensation and the integrated dynamic offset compensation enable easy manufacturing and elimination of magnet offsets. The speed sensor is additionally provided with an overmolded 1.8 nF capacitor for improved EMI performance.


Summary of Features

  • Two-wire current interface
  • Dynamic self-calibration principle
  • Single chip solution
  • No external components needed
  • High sensitivity
  • South and north pole pre-induction possible
  • High resistance to piezo effects
  • Large operating air-gaps
  • Wide operating temperature range
  • TLE4941C: 1.8 nF overmolded capacitor

Applications

  • Automatic transmission hydraulic system
  • Automotive
  • Diesel direct injection
  • Domain controller for ADAS and autonomous driving

Designers who used this product also designed with


  • TLE9255WSK |
    Automotive CAN transceivers
  • TLE8718SA |
    FLEX
  • IPD90N04S4-03 |
    Automotive MOSFET
  • IPD75N04S4-06 |
    Automotive MOSFET
  • SAK-TC275TC-64F200N DC |
    AURIX™ Family – TC27xT
  • SAK-TC265D-40F200N BC |
    AURIX™ Family – TC26xD
  • KP235 |
    Barometric (BAP) and Manifold (MAP) sensors
  • BSP752R |
    Classic PROFET™ 24V | automotive smart high-side switch
  • TLE9104SH |
    FLEX
  • TLE9255WSK |
    Automotive CAN transceivers
  • TLE8718SA |
    FLEX
  • IPD90N04S4-03 |
    Automotive MOSFET
  • IPD75N04S4-06 |
    Automotive MOSFET
  • SAK-TC275TC-64F200N DC |
    AURIX™ Family – TC27xT
  • SAK-TC265D-40F200N BC |
    AURIX™ Family – TC26xD
  • KP235 |
    Barometric (BAP) and Manifold (MAP) sensors
  • BSP752R |
    Classic PROFET™ 24V | automotive smart high-side switch

1
2
3

Supplier's Site Datasheet
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4941C - 052259-TLE4941C - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4941C
052259-TLE4941C
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4941C 052259-TLE4941C
Manufacturer: Infineon Technologies Win Source Part Number: 052259-TLE4941C Packaging: AMMO PACKAGE Technology: Hall Effect Output Type: Current Source Current - Supply (Max): 16.8mA Family Name: TLE4941C Categories: Sensors, Transducers Status: Active Case / Package: P-SSO-2-2 Purpose: Special Purpose Supply Voltage - Operating: 4.5 V to 20 V Introduction Date: September 12, 2000 ECCN: EAR99 Country of Origin: Germany, Malaysia Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 052259-TLE4941C
Packaging: AMMO PACKAGE
Technology: Hall Effect
Output Type: Current Source
Current - Supply (Max): 16.8mA
Family Name: TLE4941C
Categories: Sensors, Transducers
Status: Active
Case / Package: P-SSO-2-2
Purpose: Special Purpose
Supply Voltage - Operating: 4.5 V to 20 V
Introduction Date: September 12, 2000
ECCN: EAR99
Country of Origin: Germany, Malaysia
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Switches (Solid State) - TLE4941C - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
TLE4941C
Switches (Solid State) TLE4941C
HALL EFFECT SENSOR

HALL EFFECT SENSOR

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number TLE4941C 052259-TLE4941C TLE4941C
Product Name Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4941C Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4941C Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Packing Method AMMO-PACK AMMO PACKAGE
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4929C-XAF-M28 - TLE4929C-XAF-M28 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method AMMO-PACK
Standards and Certifications RoHS
View Details
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4955C E4 - TLE4955C E4 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method AMMO-PACK
Standards and Certifications RoHS
View Details
Motion Sensor ICs - 2363682 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
3 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
Input Voltage 2.7 to 18 volts
View Details