TXRX IRDA 4MBIT 2.5MM TOP 8-SMD Product overview: TFDU6300-TT3 from Vishay Semiconductor - Opto Division is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, Interface Transceiver IC, IrDA Transceiver Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 538-TFDU6300-TT3 can be used for catalog matching and distributor lookup.
4Mbs (FIR) IRDA Transceiver Top View
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 538-TFDU6300-TT3 | 751-1083-2-ND |
| Product Name | SMD Interface Transceiver IC | IrDA Transceiver Modules |
| Device Type | Transceiver | Transceiver |
| Features | RoHS | |
| Supply Voltage | Other; 2.4 V ~ 3.6 V |