Vishay Intertechnology, Inc. Tantalum Capacitors TF3D686K016C0300

Description
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1906-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1906-2-ND
Tantalum Capacitors 718-1906-2-ND
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 300mOhm

68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitor, 68Uf 16V 7343-31 10%; Capacitance Vishay - 84R0624 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf 16V 7343-31 10%; Capacitance Vishay
84R0624
Tantalum Capacitor, 68Uf 16V 7343-31 10%; Capacitance Vishay 84R0624
TANTALUM CAPACITOR, 68UF 16V 7343-31 10%; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:710mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF 16V 7343-31 10%; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:710mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TF3D686K016C0300 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TF3D686K016C0300
Capacitors - Tantalum Capacitors TF3D686K016C0300
CAP TANT 68UF 10% 16V 2917

CAP TANT 68UF 10% 16V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-1906-2-ND 84R0624 TF3D686K016C0300
Product Name Tantalum Capacitors Tantalum Capacitor, 68Uf 16V 7343-31 10%; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC106K006P02-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - 1814700 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details