Vishay Precision Group Transistor, Photo, Npn, 570Nm, T-1; Wavelength Typ Vishay TEPT4400

Description
TRANSISTOR, PHOTO, NPN, 570NM, T-1; Wavelength Typ:570nm; Viewing Angle:30°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:20mA; Dark Current:3nA RoHS Compliant: Yes
Datasheet
Description
TRANSISTOR, PHOTO, NPN, 570NM, T-1; Wavelength Typ:570nm; Viewing Angle:30°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:20mA; Dark Current:3nA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photo, Npn, 570Nm, T-1; Wavelength Typ Vishay - 28M9651 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, Npn, 570Nm, T-1; Wavelength Typ Vishay
28M9651
Transistor, Photo, Npn, 570Nm, T-1; Wavelength Typ Vishay 28M9651
TRANSISTOR, PHOTO, NPN, 570NM, T-1; Wavelength Typ:570nm; Viewing Angle:30°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:20mA; Dark Current:3nA RoHS Compliant: Yes

TRANSISTOR, PHOTO, NPN, 570NM, T-1; Wavelength Typ:570nm; Viewing Angle:30°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:20mA; Dark Current:3nA RoHS Compliant: Yes

Supplier's Site Datasheet
Phototransistor, 570Nm, T-1; Wavelength Typ Vishay - 78Y9567 - Newark, An Avnet Company
Chicago, IL, United States
Phototransistor, 570Nm, T-1; Wavelength Typ Vishay
78Y9567
Phototransistor, 570Nm, T-1; Wavelength Typ Vishay 78Y9567
PHOTOTRANSISTOR, 570NM, T-1; Wavelength Typ:570nm; Viewing Angle:60°; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:T-1 (3mm); Product Range:3mm Phototransistor; Automotive Qualification Standard:-; MSL:-; SVHC:NoRoHS Compliant: Yes

PHOTOTRANSISTOR, 570NM, T-1; Wavelength Typ:570nm; Viewing Angle:60°; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:T-1 (3mm); Product Range:3mm Phototransistor; Automotive Qualification Standard:-; MSL:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 28M9651 78Y9567
Product Name Transistor, Photo, Npn, 570Nm, T-1; Wavelength Typ Vishay Phototransistor, 570Nm, T-1; Wavelength Typ Vishay
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details