Vishay Precision Group Transistor, Photo, Npn, 550Nm, 0805; Wavelength Typ Vishay TEMT6200FX01

Description
TRANSISTOR, PHOTO, NPN, 550NM, 0805; Wavelength Typ:550nm; Viewing Angle:60°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:AEC-Q100; MSL:MSL 3 - 168 hours; Transistor Polarity:NPN RoHS Compliant: Yes
Datasheet
Description
TRANSISTOR, PHOTO, NPN, 550NM, 0805; Wavelength Typ:550nm; Viewing Angle:60°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:AEC-Q100; MSL:MSL 3 - 168 hours; Transistor Polarity:NPN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photo, Npn, 550Nm, 0805; Wavelength Typ Vishay - 31M2935 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, Npn, 550Nm, 0805; Wavelength Typ Vishay
31M2935
Transistor, Photo, Npn, 550Nm, 0805; Wavelength Typ Vishay 31M2935
TRANSISTOR, PHOTO, NPN, 550NM, 0805; Wavelength Typ:550nm; Viewing Angle:60°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:AEC-Q100; MSL:MSL 3 - 168 hours; Transistor Polarity:NPN RoHS Compliant: Yes

TRANSISTOR, PHOTO, NPN, 550NM, 0805; Wavelength Typ:550nm; Viewing Angle:60°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:AEC-Q100; MSL:MSL 3 - 168 hours; Transistor Polarity:NPN RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Photo, Npn, 550Nm, 0805, Full Reel; Wavelength Typ Vishay - 29X4198 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, Npn, 550Nm, 0805, Full Reel; Wavelength Typ Vishay
29X4198
Transistor, Photo, Npn, 550Nm, 0805, Full Reel; Wavelength Typ Vishay 29X4198
TRANSISTOR, PHOTO, NPN, 550NM, 0805, FULL REEL; Wavelength Typ:550nm; Viewing Angle:60°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Transistor Polarity:NPNRoHS Compliant: Yes

TRANSISTOR, PHOTO, NPN, 550NM, 0805, FULL REEL; Wavelength Typ:550nm; Viewing Angle:60°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Transistor Polarity:NPNRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31M2935
Product Name Transistor, Photo, Npn, 550Nm, 0805; Wavelength Typ Vishay
Peak Wavelength 550 nm (5500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Pin Light Emitting Diodes (LED TB) - Z-213B/290TG - JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Blue
Viewing Angle 45 degrees
View Details
2 suppliers