Vishay Precision Group Transistor, Photo, Npn, 570Nm, 1206, Full Reel; Wavelength Typ Vishay TEMT6000X01.

Description
TRANSISTOR, PHOTO, NPN, 570NM, 1206, FULL REEL; Wavelength Typ:570nm; Viewing Angle:60°; Power Consumption:100mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Dark Current:3nA RoHS Compliant: No
Description
TRANSISTOR, PHOTO, NPN, 570NM, 1206, FULL REEL; Wavelength Typ:570nm; Viewing Angle:60°; Power Consumption:100mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Dark Current:3nA RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photo, Npn, 570Nm, 1206, Full Reel; Wavelength Typ Vishay - 28AC3805 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, Npn, 570Nm, 1206, Full Reel; Wavelength Typ Vishay
28AC3805
Transistor, Photo, Npn, 570Nm, 1206, Full Reel; Wavelength Typ Vishay 28AC3805
TRANSISTOR, PHOTO, NPN, 570NM, 1206, FULL REEL; Wavelength Typ:570nm; Viewing Angle:60°; Power Consumption:100mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Dark Current:3nA RoHS Compliant: No

TRANSISTOR, PHOTO, NPN, 570NM, 1206, FULL REEL; Wavelength Typ:570nm; Viewing Angle:60°; Power Consumption:100mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Dark Current:3nA RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 28AC3805
Product Name Transistor, Photo, Npn, 570Nm, 1206, Full Reel; Wavelength Typ Vishay
Peak Wavelength 570 nm (5700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N5-XX52-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 30 degrees
View Details