Vishay Precision Group Transistor, Photo, Npn, 880Nm, Smd; Wavelength Typ Vishay TEMT1000

Description
TRANSISTOR, PHOTO, NPN, 880NM, SMD; Wavelength Typ:880nm; Viewing Angle:15°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Transistor Polarity:NPN RoHS Compliant: Yes
Datasheet
Description
TRANSISTOR, PHOTO, NPN, 880NM, SMD; Wavelength Typ:880nm; Viewing Angle:15°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Transistor Polarity:NPN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photo, Npn, 880Nm, Smd; Wavelength Typ Vishay - 33C1233 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, Npn, 880Nm, Smd; Wavelength Typ Vishay
33C1233
Transistor, Photo, Npn, 880Nm, Smd; Wavelength Typ Vishay 33C1233
TRANSISTOR, PHOTO, NPN, 880NM, SMD; Wavelength Typ:880nm; Viewing Angle:15°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Transistor Polarity:NPN RoHS Compliant: Yes

TRANSISTOR, PHOTO, NPN, 880NM, SMD; Wavelength Typ:880nm; Viewing Angle:15°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Transistor Polarity:NPN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33C1233
Product Name Transistor, Photo, Npn, 880Nm, Smd; Wavelength Typ Vishay
Peak Wavelength 880 nm (8800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details