First Sensor AG Quadrant PIN Photodiodes (QP), Series Q 3001275

Description
Quadrant photodiodes are discrete components that usually feature four optically active areas separated by a small gap. These photodiodes are used in many applications for detecting the position of laser beams, collimators and other applications to facilitate adjustment. Features: Small gap areas Low dark current High shunt resistance High resolution A special version for 1064 nm is also available
Datasheet
Description
Quadrant photodiodes are discrete components that usually feature four optically active areas separated by a small gap. These photodiodes are used in many applications for detecting the position of laser beams, collimators and other applications to facilitate adjustment. Features: Small gap areas Low dark current High shunt resistance High resolution A special version for 1064 nm is also available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quadrant PIN Photodiodes (QP), Series Q - 3001275 - First Sensor AG
Berlin, Germany
Quadrant PIN Photodiodes (QP), Series Q
3001275
Quadrant PIN Photodiodes (QP), Series Q 3001275
Quadrant photodiodes are discrete components that usually feature four optically active areas separated by a small gap. These photodiodes are used in many applications for detecting the position of laser beams, collimators and other applications to facilitate adjustment. Features: Small gap areas Low dark current High shunt resistance High resolution A special version for 1064 nm is also available

Quadrant photodiodes are discrete components that usually feature four optically active areas separated by a small gap. These photodiodes are used in many applications for detecting the position of laser beams, collimators and other applications to facilitate adjustment.

Features:

  • Small gap areas
  • Low dark current
  • High shunt resistance
  • High resolution
  • A special version for 1064 nm is also available
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Photodiodes
3001275
Photodiodes 3001275
Photodiodes QP45-Q TO (TO8S) ceramic heater

Photodiodes QP45-Q TO (TO8S) ceramic heater

Buy Now Datasheet

Technical Specifications

  First Sensor AG VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number 3001275 3001275
Product Name Quadrant PIN Photodiodes (QP), Series Q Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 1064 nm (10640 Å)
Photodiode Material Silicon
Photodiode Package THT; TO1081i with heater
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S9075 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 200 to 1000 nm (2000 to 10000 Å)
Peak Sensitivity Wavelength 620 nm (6200 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details