Vishay Precision Group Diode, Photo, 900Nm, 65°; No. Of Pins Vishay TEMD5020X01

Description
DIODE, PHOTO, 900NM, 65°; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes
Datasheet
Description
DIODE, PHOTO, 900NM, 65°; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Photo, 900Nm, 65°; No. Of Pins Vishay - 54K7188 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Photo, 900Nm, 65°; No. Of Pins Vishay
54K7188
Diode, Photo, 900Nm, 65°; No. Of Pins Vishay 54K7188
DIODE, PHOTO, 900NM, 65°; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

DIODE, PHOTO, 900NM, 65°; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Photo, 900Nm, 65°, Full Reel; No. Of Pins Vishay - 28X3195 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Photo, 900Nm, 65°, Full Reel; No. Of Pins Vishay
28X3195
Diode, Photo, 900Nm, 65°, Full Reel; No. Of Pins Vishay 28X3195
DIODE, PHOTO, 900NM, 65°, FULL REEL; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

DIODE, PHOTO, 900NM, 65°, FULL REEL; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 54K7188 28X3195
Product Name Diode, Photo, 900Nm, 65°; No. Of Pins Vishay Diode, Photo, 900Nm, 65°, Full Reel; No. Of Pins Vishay
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X100FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 25 volts
View Details
B48-2 and B48-2T Series B481E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YA868C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details