Voltage Multipliers, Inc. Axial-Lead Glass-Bodied High Voltage Diode X100FF5

Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The X100FF5 is an axial-lead glass-bodied high voltage diode from Voltage Multipliers, Inc. It is designed to handle a maximum reverse voltage of 10kV and a forward current of 125mA. The diode features a reverse recovery time of approximately 30ns, making it suitable for applications requiring fast switching. It operates effectively within a temperature range of -65°C to +175°C, with a storage temperature capability of up to 200°C. The diode is hermetically sealed, ensuring reliability in demanding environments. This product is ideal for engineers seeking high voltage solutions with robust performance characteristics.

Datasheet Summary
Powered by GS/AI

The X100FF5 is an axial-lead glass-bodied high voltage diode from Voltage Multipliers, Inc. It is designed to handle a maximum reverse voltage of 10kV and a forward current of 125mA. The diode features a reverse recovery time of approximately 30ns, making it suitable for applications requiring fast switching. It operates effectively within a temperature range of -65°C to +175°C, with a storage temperature capability of up to 200°C. The diode is hermetically sealed, ensuring reliability in demanding environments. This product is ideal for engineers seeking high voltage solutions with robust performance characteristics.

Suppliers

Company
Product
Description
Supplier Links
Axial-Lead Glass-Bodied High Voltage Diode - X100FF5 - Voltage Multipliers, Inc.
Visalia, CA, United States
Axial-Lead Glass-Bodied High Voltage Diode
X100FF5
Axial-Lead Glass-Bodied High Voltage Diode X100FF5
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Axial-lead glass-body diodes 2kV and higher.

Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.

VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Supplier's Site Datasheet

Technical Specifications

  Voltage Multipliers, Inc.
Product Category General Purpose Diodes
Product Number X100FF5
Product Name Axial-Lead Glass-Bodied High Voltage Diode
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X100FF3 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 25 volts
View Details
Axial-Lead Glass-Bodied High Voltage Diode - Z25FG - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 6.5 volts
View Details
Axial-Lead Glass-Bodied High Voltage Diode - X25UFG - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 7 volts
View Details
Surface Mount High Voltage Diode - SMF6531 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Epoxy, J-Lead
VF 7 volts
View Details