Vishay Precision Group Transistor, Photo, Npn, 925Nm, T-1; Wavelength Typ Vishay TEFT4300

Description
TRANSISTOR, PHOTO, NPN, 925NM, T-1; Wavelength Typ:925nm; Viewing Angle:30°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:200nA RoHS Compliant: Yes
Description
TRANSISTOR, PHOTO, NPN, 925NM, T-1; Wavelength Typ:925nm; Viewing Angle:30°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:200nA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photo, Npn, 925Nm, T-1; Wavelength Typ Vishay - 33C1227 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, Npn, 925Nm, T-1; Wavelength Typ Vishay
33C1227
Transistor, Photo, Npn, 925Nm, T-1; Wavelength Typ Vishay 33C1227
TRANSISTOR, PHOTO, NPN, 925NM, T-1; Wavelength Typ:925nm; Viewing Angle:30°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:200nA RoHS Compliant: Yes

TRANSISTOR, PHOTO, NPN, 925NM, T-1; Wavelength Typ:925nm; Viewing Angle:30°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:200nA RoHS Compliant: Yes

Supplier's Site
Phototransistor, T1; Wavelength Typ Vishay - 78Y9564 - Newark, An Avnet Company
Chicago, IL, United States
Phototransistor, T1; Wavelength Typ Vishay
78Y9564
Phototransistor, T1; Wavelength Typ Vishay 78Y9564
PHOTOTRANSISTOR, T1; Wavelength Typ:925nm; Viewing Angle:30°; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:T-1 (3mm); Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC (15-Jan-2019); AngleRoHS Compliant: Yes

PHOTOTRANSISTOR, T1; Wavelength Typ:925nm; Viewing Angle:30°; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:T-1 (3mm); Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC (15-Jan-2019); AngleRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33C1227
Product Name Transistor, Photo, Npn, 925Nm, T-1; Wavelength Typ Vishay
Peak Wavelength 925 nm (9250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 16 degrees
View Details
2MM,RA,YEL LED - AM2520EH/YD - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: Single-Level 1.8mm
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details