IDEA, Inc. G261B Series G261B/O

Description
LED located 0.2" from the PCB, pinout reverse optional
Description
LED located 0.2" from the PCB, pinout reverse optional
Datasheet
Datasheet Summary
Powered by GS/AI

The G261B/O is a T-1 size right-angle LED indicator array designed for PCB mounting. The LEDs are positioned 0.2 inches from the PCB, allowing for easy visibility in various applications. This series is compatible with many other manufacturers' products, facilitating interchangeability. The holder is constructed from black plastic with a UL94-V0 flammability rating, ensuring safety and durability. The G261B/O can be ordered with a reversed pinout by adding ,Äú-RL,Äù to the part number, providing flexibility in design. Available LED colors include red, yellow, and green, with specific order codes for each color variant. The product is suitable for applications requiring reliable visual indicators.

Datasheet Summary
Powered by GS/AI

The G261B/O is a T-1 size right-angle LED indicator array designed for PCB mounting. The LEDs are positioned 0.2 inches from the PCB, allowing for easy visibility in various applications. This series is compatible with many other manufacturers' products, facilitating interchangeability. The holder is constructed from black plastic with a UL94-V0 flammability rating, ensuring safety and durability. The G261B/O can be ordered with a reversed pinout by adding ,Äú-RL,Äù to the part number, providing flexibility in design. Available LED colors include red, yellow, and green, with specific order codes for each color variant. The product is suitable for applications requiring reliable visual indicators.

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G261B Series
G261B/O
G261B Series G261B/O
LED located 0.2" from the PCB, pinout reverse optional

LED located 0.2" from the PCB, pinout reverse optional

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G261B/O
Product Name G261B Series
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCQFR60-BZ211R0R105CT-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details
IDEA, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 40 degrees
View Details