Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors TE1402

Description
3µF 100V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
3µF 100V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TE1402-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TE1402-ND
Aluminum Electrolytic Capacitors TE1402-ND
3µF 100V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

3µF 100V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TE1402 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TE1402
Capacitors - Aluminum Electrolytic Capacitors TE1402
CAP ALUM 3UF 100V AXIAL

CAP ALUM 3UF 100V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 3Uf, 100V, +75, -10%, Axial; Capacitance Vishay - 18F868 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3Uf, 100V, +75, -10%, Axial; Capacitance Vishay
18F868
Aluminum Electrolytic Capacitor 3Uf, 100V, +75, -10%, Axial; Capacitance Vishay 18F868
ALUMINUM ELECTROLYTIC CAPACITOR 3UF, 100V, +75, -10%, AXIAL; Capacitance:3µF; Voltage(DC):100V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 3UF, 100V, +75, -10%, AXIAL; Capacitance:3µF; Voltage(DC):100V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TE1402-ND TE1402 18F868
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 3Uf, 100V, +75, -10%, Axial; Capacitance Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3 microF 3 microF 3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1711141 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details