CAP ALUM 2UF 50V AXIAL Product overview: TE1301-E3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1301-E3 can be used for catalog matching and distributor lookup.
2µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
ALUMINUM ELECTROLYTIC CAPACITOR 2UF 50V +75, -10%, AXIAL; Capacitance:2µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
CAP ALUM 2UF 50V AXIAL
Operating Temperature: –40°C to +105°C.
Features
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-TE1301-E3 | TE1301-E3-ND | 70M6242 | TE1301-E3 | 70079646 |
| Product Name | 2UF 50V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 2Uf 50V +75, -10%, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor;Aluminum Electrolytic;Cap 2 uF;Tol -10, +75%;Vol-Rtg 50 VDC;Axial |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2 microF | 2 microF | 2 microF | 2 microF | 2 microF |