Vishay Precision Group Optoelectronics - Display Modules - LED Character and Numeric TDSR0750

Description
Win Source Part Number: 1215542-TDSR0750 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Bulk Standard Package: 500 Millicandela Rating: 2.2mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 1mA Wavelength - Peak: 650nm Power Dissipation (Max): 185mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.28" (7.00mm) Common Pin: Common Anode Dimension: 0.389" H x 0.291" W x 0.236" D (9.90mm x 7.40mm x 6.00mm) Alternative Parts (Cross-Reference): TDSR 0750; TDSR-0750; TDSR0750.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Base Product Number: TDSR0750
Request a Quote Datasheet
Description
Win Source Part Number: 1215542-TDSR0750 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Bulk Standard Package: 500 Millicandela Rating: 2.2mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 1mA Wavelength - Peak: 650nm Power Dissipation (Max): 185mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.28" (7.00mm) Common Pin: Common Anode Dimension: 0.389" H x 0.291" W x 0.236" D (9.90mm x 7.40mm x 6.00mm) Alternative Parts (Cross-Reference): TDSR 0750; TDSR-0750; TDSR0750.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Base Product Number: TDSR0750
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 1215542-TDSR0750 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1215542-TDSR0750
Optoelectronics - Display Modules - LED Character and Numeric 1215542-TDSR0750
Win Source Part Number: 1215542-TDSR0750 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Bulk Standard Package: 500 Millicandela Rating: 2.2mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 1mA Wavelength - Peak: 650nm Power Dissipation (Max): 185mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.28" (7.00mm) Common Pin: Common Anode Dimension: 0.389" H x 0.291" W x 0.236" D (9.90mm x 7.40mm x 6.00mm) Alternative Parts (Cross-Reference): TDSR 0750; TDSR-0750; TDSR0750.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Base Product Number: TDSR0750

Win Source Part Number: 1215542-TDSR0750
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Bulk
Standard Package: 500
Millicandela Rating: 2.2mcd
Voltage - Forward (Vf) (Typ): 1.8V
Current - Test: 1mA
Wavelength - Peak: 650nm
Power Dissipation (Max): 185mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.28" (7.00mm)
Common Pin: Common Anode
Dimension: 0.389" H x 0.291" W x 0.236" D (9.90mm x 7.40mm x 6.00mm)
Alternative Parts (Cross-Reference): TDSR 0750; TDSR-0750; TDSR0750.;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: TDSR0750

Buy Now Datasheet
LED Character and Numeric - TDSR0750-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
TDSR0750-ND
LED Character and Numeric TDSR0750-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.8V 1mA 0.389"" H x 0.291"" W x 0.236"" D (9.90mm x 7.40mm x 6.00mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.8V 1mA 0.389"" H x 0.291"" W x 0.236"" D (9.90mm x 7.40mm x 6.00mm)"

Buy Now Datasheet
7 Segment Display RED Common Anode - 17852-TDSR0750 - Utmel Electronic Limited
Hong Kong, China
7 Segment Display RED Common Anode
17852-TDSR0750
7 Segment Display RED Common Anode 17852-TDSR0750
7 Segment Display RED Common Anode

7 Segment Display RED Common Anode

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
TDSR0750
LED Displays & Accessories TDSR0750
LED Displays & Accessories 7-Seg Red 0.2-2.2mcd Common Anode

LED Displays & Accessories 7-Seg Red 0.2-2.2mcd Common Anode

Buy Now Datasheet
7-Seg Display, Com Anode, Red, 2.2Mcd Rohs Compliant Vishay - 58AJ2718 - Newark, An Avnet Company
Chicago, IL, United States
7-Seg Display, Com Anode, Red, 2.2Mcd Rohs Compliant Vishay
58AJ2718
7-Seg Display, Com Anode, Red, 2.2Mcd Rohs Compliant Vishay 58AJ2718
7-SEG DISPLAY, COM ANODE, RED, 2.2MCD ROHS COMPLIANT: YES

7-SEG DISPLAY, COM ANODE, RED, 2.2MCD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 1215542-TDSR0750 TDSR0750-ND 17852-TDSR0750 TDSR0750 58AJ2718
Product Name Optoelectronics - Display Modules - LED Character and Numeric LED Character and Numeric 7 Segment Display RED Common Anode LED Displays & Accessories 7-Seg Display, Com Anode, Red, 2.2Mcd Rohs Compliant Vishay
Display Type Dot Matrix Segmented Segmented Segmented
Common Common Anode Common Anode
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Character and Numeric - 1497-1109-2-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Green
View Details