Siemens Process Instrumentation Remote Digital Display SITRANS RD300

Description
Remote digital displays make measurement data visible and accessible from a remote location. They can be used with all types of field instruments in varying process conditions, and are easy to set up and program. Bring critical application data to a location that is convenient. The RD300 is a remote display for level, flow, pressure, weighing, and other process instruments. This display also acts as a multi-purpose, easy to use rate/totalizer ideal for flow rate, total, and control applications. Data can be remotely collected, logged and presented on your local computer using the free downloadable RD Software. Benefits Easy setup and programming via front panel buttons or using free RD software available via USB drive Display readable in sunlight in varying intensities Single or dual 24 V DC transmitter power supply Serial communication using built-in protocol or Modbus RTU Supports up to 8 relays and 8 digital I/O for process control and alarming 32-Point linearization, square root or exponential linearization Multi-pump alternation control 9-digit totalizer with total overflow feature Large dual-line, 6-digit display Configure, monitor, and datalog from a PC Dual-input option with math functions
Description
Remote digital displays make measurement data visible and accessible from a remote location. They can be used with all types of field instruments in varying process conditions, and are easy to set up and program. Bring critical application data to a location that is convenient. The RD300 is a remote display for level, flow, pressure, weighing, and other process instruments. This display also acts as a multi-purpose, easy to use rate/totalizer ideal for flow rate, total, and control applications. Data can be remotely collected, logged and presented on your local computer using the free downloadable RD Software. Benefits Easy setup and programming via front panel buttons or using free RD software available via USB drive Display readable in sunlight in varying intensities Single or dual 24 V DC transmitter power supply Serial communication using built-in protocol or Modbus RTU Supports up to 8 relays and 8 digital I/O for process control and alarming 32-Point linearization, square root or exponential linearization Multi-pump alternation control 9-digit totalizer with total overflow feature Large dual-line, 6-digit display Configure, monitor, and datalog from a PC Dual-input option with math functions

Suppliers

Company
Product
Description
Supplier Links
Remote Digital Display - SITRANS RD300 - Siemens Process Instrumentation
Harleysville, PA, United States
Remote Digital Display
SITRANS RD300
Remote Digital Display SITRANS RD300
Remote digital displays make measurement data visible and accessible from a remote location. They can be used with all types of field instruments in varying process conditions, and are easy to set up and program. Bring critical application data to a location that is convenient. The RD300 is a remote display for level, flow, pressure, weighing, and other process instruments. This display also acts as a multi-purpose, easy to use rate/totalizer ideal for flow rate, total, and control applications. Data can be remotely collected, logged and presented on your local computer using the free downloadable RD Software. Benefits Easy setup and programming via front panel buttons or using free RD software available via USB drive Display readable in sunlight in varying intensities Single or dual 24 V DC transmitter power supply Serial communication using built-in protocol or Modbus RTU Supports up to 8 relays and 8 digital I/O for process control and alarming 32-Point linearization, square root or exponential linearization Multi-pump alternation control 9-digit totalizer with total overflow feature Large dual-line, 6-digit display Configure, monitor, and datalog from a PC Dual-input option with math functions

Remote digital displays make measurement data visible and accessible from a remote location. They can be used with all types of field instruments in varying process conditions, and are easy to set up and program. Bring critical application data to a location that is convenient.

The RD300 is a remote display for level, flow, pressure, weighing, and other process instruments. This display also acts as a multi-purpose, easy to use rate/totalizer ideal for flow rate, total, and control applications. Data can be remotely collected, logged and presented on your local computer using the free downloadable RD Software.

Benefits

  • Easy setup and programming via front panel buttons or using free RD software available via USB drive
  • Display readable in sunlight in varying intensities
  • Single or dual 24 V DC transmitter power supply
  • Serial communication using built-in protocol or Modbus RTU
  • Supports up to 8 relays and 8 digital I/O for process control and alarming
  • 32-Point linearization, square root or exponential linearization
  • Multi-pump alternation control
  • 9-digit totalizer with total overflow feature
  • Large dual-line, 6-digit display
  • Configure, monitor, and datalog from a PC
  • Dual-input option with math functions
Supplier's Site

Technical Specifications

  Siemens Process Instrumentation
Product Category Digital LED Displays
Product Number SITRANS RD300
Product Name Remote Digital Display
Character Type Numeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Remote Digital Display - SITRANS RD200 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Character Type Numeric
LED Color Red
Character Height 14 to 30.5 mm (0.5512 to 1.2 inch)
View Details