Vishay Intertechnology, Inc. LED Character and Numeric TDCR1050M

Description
"Display Modules - LED Character and Numeric Red 7-Segment Clock 4 Character Common Anode 2V 20mA 0.504"" H x 1.583"" W x 0.276"" D (12.80mm x 40.20mm x 7.00mm) 16-DIP (0.400"", 10.16mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Red 7-Segment Clock 4 Character Common Anode 2V 20mA 0.504"" H x 1.583"" W x 0.276"" D (12.80mm x 40.20mm x 7.00mm) 16-DIP (0.400"", 10.16mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - TDCR1050M-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
TDCR1050M-ND
LED Character and Numeric TDCR1050M-ND
"Display Modules - LED Character and Numeric Red 7-Segment Clock 4 Character Common Anode 2V 20mA 0.504"" H x 1.583"" W x 0.276"" D (12.80mm x 40.20mm x 7.00mm) 16-DIP (0.400"", 10.16mm)"

"Display Modules - LED Character and Numeric Red 7-Segment Clock 4 Character Common Anode 2V 20mA 0.504"" H x 1.583"" W x 0.276"" D (12.80mm x 40.20mm x 7.00mm) 16-DIP (0.400"", 10.16mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
TDCR1050M
LED Displays & Accessories TDCR1050M
LED Displays & Accessories 7-Seg Clock module 10mm red m.plex c.a.

LED Displays & Accessories 7-Seg Clock module 10mm red m.plex c.a.

Buy Now Datasheet
Led 7-Seg Display, Com Anode, Red, 6Mcd Rohs Compliant Vishay - 58AJ2697 - Newark, An Avnet Company
Chicago, IL, United States
Led 7-Seg Display, Com Anode, Red, 6Mcd Rohs Compliant Vishay
58AJ2697
Led 7-Seg Display, Com Anode, Red, 6Mcd Rohs Compliant Vishay 58AJ2697
LED 7-SEG DISPLAY, COM ANODE, RED, 6MCD ROHS COMPLIANT: YES

LED 7-SEG DISPLAY, COM ANODE, RED, 6MCD ROHS COMPLIANT: YES

Supplier's Site
Clock Display, 7-Segment, 4 Digit, 10Mm, Red; Led Color Vishay - 62W0877 - Newark, An Avnet Company
Chicago, IL, United States
Clock Display, 7-Segment, 4 Digit, 10Mm, Red; Led Color Vishay
62W0877
Clock Display, 7-Segment, 4 Digit, 10Mm, Red; Led Color Vishay 62W0877
CLOCK DISPLAY, 7-SEGMENT, 4 DIGIT, 10MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:6mcd; No. of Digits / Alpha:4; Character Size:10mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

CLOCK DISPLAY, 7-SEGMENT, 4 DIGIT, 10MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:6mcd; No. of Digits / Alpha:4; Character Size:10mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number TDCR1050M-ND TDCR1050M 58AJ2697 62W0877
Product Name LED Character and Numeric LED Displays & Accessories Led 7-Seg Display, Com Anode, Red, 6Mcd Rohs Compliant Vishay Clock Display, 7-Segment, 4 Digit, 10Mm, Red; Led Color Vishay
Display Type Segmented Segmented Segmented
Common Common Anode
LED Color Red Red
Number of Characters 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 2492706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Depth 10 mm (0.3937 inch)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD6000 ProVu - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric; Alphanumeric
LED Color Red
View Details