Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - TCUT1300X01 TCUT1300X01

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1265715-TCUT1300X01 Packaging: Reel - TR Type: Unamplified Operating Temperature Range: -40°C ~ 105°C Package: 6-SMD Response Time: 20μs, 30μs Mounting: SMD Output Configuration: Phototransistor Sensing Method: Transmissive Family Name: TCUT1300X01 Sensing Distance: 0.118" (3mm) Categories: Sensors, Transducers Manufacturer Homepage: www.vishay.com Current - DC Forward (If) (Maximum): 25mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 20V Introduction Date: May 20, 2007 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1265715-TCUT1300X01 Packaging: Reel - TR Type: Unamplified Operating Temperature Range: -40°C ~ 105°C Package: 6-SMD Response Time: 20μs, 30μs Mounting: SMD Output Configuration: Phototransistor Sensing Method: Transmissive Family Name: TCUT1300X01 Sensing Distance: 0.118" (3mm) Categories: Sensors, Transducers Manufacturer Homepage: www.vishay.com Current - DC Forward (If) (Maximum): 25mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 20V Introduction Date: May 20, 2007 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - TCUT1300X01 - 1265715-TCUT1300X01 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - TCUT1300X01
1265715-TCUT1300X01
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - TCUT1300X01 1265715-TCUT1300X01
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1265715-TCUT1300X01 Packaging: Reel - TR Type: Unamplified Operating Temperature Range: -40°C ~ 105°C Package: 6-SMD Response Time: 20μs, 30μs Mounting: SMD Output Configuration: Phototransistor Sensing Method: Transmissive Family Name: TCUT1300X01 Sensing Distance: 0.118" (3mm) Categories: Sensors, Transducers Manufacturer Homepage: www.vishay.com Current - DC Forward (If) (Maximum): 25mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 20V Introduction Date: May 20, 2007 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1265715-TCUT1300X01
Packaging: Reel - TR
Type: Unamplified
Operating Temperature Range: -40°C ~ 105°C
Package: 6-SMD
Response Time: 20μs, 30μs
Mounting: SMD
Output Configuration: Phototransistor
Sensing Method: Transmissive
Family Name: TCUT1300X01
Sensing Distance: 0.118" (3mm)
Categories: Sensors, Transducers
Manufacturer Homepage: www.vishay.com
Current - DC Forward (If) (Maximum): 25mA
Current - Collector (Ic) (Maximum): 20mA
Voltage - Collector Emitter Breakdown (Maximum): 20V
Introduction Date: May 20, 2007
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1265715-TCUT1300X01
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - TCUT1300X01
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-P2B6 A2 - TLE493D-P2B6 A2 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Standards and Certifications RoHS
View Details
Temperature Sensor Modules - MD-0007 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Photo IC for optical switch - S8119 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
Package / Mounting Surface Mount (SMD); Surface mount type
Input Voltage 4.5 to 5.5 volts
View Details