Dexter Research Center, Inc. Temperature Sensor Modules MD-0007

Description
Dexter's Temperature Sensor Modules (TSM's) are ready-to use, cost-effective, non-contact IR thermometers. Factory calibrated output provides accurate object temperature sensing. You can customize this unit to accommodate a wide range of temperatures, power supplies, refresh rates and object emissivity. High memory reliability is assured by our TSM's embedded error checking and correction mechanism.Dexter's TSM is ideally suited for handheld portable applications thanks to its low power consumption and sleep mode. Our digital sensor interface offers you a choice of a power-up-and-measure PWM or an enhanced access SMBus compatible protocol. Just two signal lines can accommodate systems with up to 100 modules. A wide variety of freezing/boiling prevention and alert systems are made possible thanks to a built-in thermal relay function.
Request a Quote
Description
Dexter's Temperature Sensor Modules (TSM's) are ready-to use, cost-effective, non-contact IR thermometers. Factory calibrated output provides accurate object temperature sensing. You can customize this unit to accommodate a wide range of temperatures, power supplies, refresh rates and object emissivity. High memory reliability is assured by our TSM's embedded error checking and correction mechanism.Dexter's TSM is ideally suited for handheld portable applications thanks to its low power consumption and sleep mode. Our digital sensor interface offers you a choice of a power-up-and-measure PWM or an enhanced access SMBus compatible protocol. Just two signal lines can accommodate systems with up to 100 modules. A wide variety of freezing/boiling prevention and alert systems are made possible thanks to a built-in thermal relay function.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensor Modules - MD-0007 - Dexter Research Center, Inc.
Dexter, MI, USA
Temperature Sensor Modules
MD-0007
Temperature Sensor Modules MD-0007
Dexter's Temperature Sensor Modules (TSM's) are ready-to use, cost-effective, non-contact IR thermometers. Factory calibrated output provides accurate object temperature sensing. You can customize this unit to accommodate a wide range of temperatures, power supplies, refresh rates and object emissivity. High memory reliability is assured by our TSM's embedded error checking and correction mechanism.Dexter's TSM is ideally suited for handheld portable applications thanks to its low power consumption and sleep mode. Our digital sensor interface offers you a choice of a power-up-and-measure PWM or an enhanced access SMBus compatible protocol. Just two signal lines can accommodate systems with up to 100 modules. A wide variety of freezing/boiling prevention and alert systems are made possible thanks to a built-in thermal relay function.

Dexter's Temperature Sensor Modules (TSM's) are ready-to use, cost-effective, non-contact IR thermometers. Factory calibrated output provides accurate object temperature sensing. You can customize this unit to accommodate a wide range of temperatures, power supplies, refresh rates and object emissivity. High memory reliability is assured by our TSM's embedded error checking and correction mechanism.Dexter's TSM is ideally suited for handheld portable applications thanks to its low power consumption and sleep mode. Our digital sensor interface offers you a choice of a power-up-and-measure PWM or an enhanced access SMBus compatible protocol. Just two signal lines can accommodate systems with up to 100 modules. A wide variety of freezing/boiling prevention and alert systems are made possible thanks to a built-in thermal relay function.

Supplier's Site

Technical Specifications

  Dexter Research Center, Inc.
Product Category Sensor Chips
Product Number MD-0007
Product Name Temperature Sensor Modules
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Two-Channel Silicon-Based Thermopile - ST150 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Silicon Based Thermopile Detector - ST60 LCC - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting LCC
View Details
Thermopile Detector - ST60 TO-5 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
2 x 16 Staggered Element Silicon-Based Thermopile Array - SLA32 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting 0.97" x 1.27" DIP
View Details