Vishay Intertechnology, Inc. 5kV 60mA Bipolar Transistor TCLT1600

Description
Phototransistor Optocoupler, 5kV Isolation, 60mA, SOP, AC Input Product overview: TCLT1600 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCLT1600 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Phototransistor Optocoupler, 5kV Isolation, 60mA, SOP, AC Input Product overview: TCLT1600 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCLT1600 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TCLT1600 is an optocoupler with a phototransistor output and AC input, housed in a SOP-4L long mini-flat package measuring 10.2 mm in length. It provides reinforced isolation with a rated isolation voltage of 5000 V RMS and a creepage and clearance distance of 8 mm. The device features a current transfer ratio of 80% to 300% at an input current of ±5 mA and a collector-emitter voltage rating of 70 V. It meets safety standards including UL, cUL, VDE, BSI, FIMKO, and CQC for safety class II applications. The package has a coupling capacitance of 0.3 pF typical and operational ambient temperature range from -55 °C to +100 °C.

Datasheet Summary
Powered by GS/AI

The TCLT1600 is an optocoupler with a phototransistor output and AC input, housed in a SOP-4L long mini-flat package measuring 10.2 mm in length. It provides reinforced isolation with a rated isolation voltage of 5000 V RMS and a creepage and clearance distance of 8 mm. The device features a current transfer ratio of 80% to 300% at an input current of ±5 mA and a collector-emitter voltage rating of 70 V. It meets safety standards including UL, cUL, VDE, BSI, FIMKO, and CQC for safety class II applications. The package has a coupling capacitance of 0.3 pF typical and operational ambient temperature range from -55 °C to +100 °C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5kV 60mA Bipolar Transistor
903-TCLT1600
5kV 60mA Bipolar Transistor 903-TCLT1600
Phototransistor Optocoupler, 5kV Isolation, 60mA, SOP, AC Input Product overview: TCLT1600 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCLT1600 can be used for catalog matching and distributor lookup.

Phototransistor Optocoupler, 5kV Isolation, 60mA, SOP, AC Input Product overview: TCLT1600 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCLT1600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-TCLT1600
Product Name 5kV 60mA Bipolar Transistor
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.5A Bipolar Transistor - 276-BC807-16LWX - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
6 suppliers
Bipolar Transistors - 1658551 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details