The TCET4100 is a quad-channel optocoupler with phototransistor output in a 16-pin DIP package, designed for electrical isolation in signal transmission applications. It features a creepage distance and clearance of at least 7 mm, an insulation thickness of ≥ 0.4 mm, and a peak transient isolation voltage of 10 kV. The device meets UL, cUL, and VDE 0884 safety approvals, with a comparative tracking index of CTI ≥ 175 and a climatic classification of 55/100/21. The current transfer ratio ranges from 50% to 600%, and the coupling capacitance is ≤ 0.3 pF. Maximum ambient operating temperature is 100 °C, with a junction temperature rating of 125 °C.
OPTOISOLTR 5KV 4CH TRANS 16-DIP Product overview: TCET4100 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET4100 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCET4100 |
| Product Name | 5KV DIP Bipolar Transistor |
| IC(max) | 50 milliamps |