Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output TCET1110

Description
Win Source Part Number: 1098626-TCET1110 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 4,000 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 3µs, 4.7µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 600% @ 5mA Turn On / Turn Off Time (Typ): 6µs, 5µs Mounting Type: Through Hole Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Temperature Range - Operating: -40°C ~ 110°C Alternative Parts (Cross-Reference): FOD817D300; VO615A; TCET1100; SFH615AA; TLP781F(D4-GB,F); ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: TCET11 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1098626-TCET1110 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 4,000 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 3µs, 4.7µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 600% @ 5mA Turn On / Turn Off Time (Typ): 6µs, 5µs Mounting Type: Through Hole Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Temperature Range - Operating: -40°C ~ 110°C Alternative Parts (Cross-Reference): FOD817D300; VO615A; TCET1100; SFH615AA; TLP781F(D4-GB,F); ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: TCET11 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1098626-TCET1110 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1098626-TCET1110
Isolators - Optoisolators - Transistor, Photovoltaic Output 1098626-TCET1110
Win Source Part Number: 1098626-TCET1110 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 4,000 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 3µs, 4.7µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 600% @ 5mA Turn On / Turn Off Time (Typ): 6µs, 5µs Mounting Type: Through Hole Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Temperature Range - Operating: -40°C ~ 110°C Alternative Parts (Cross-Reference): FOD817D300; VO615A; TCET1100; SFH615AA; TLP781F(D4-GB,F); ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: TCET11 Product Status: Obsolete

Win Source Part Number: 1098626-TCET1110
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 4,000
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 3µs, 4.7µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 50% @ 5mA
Voltage - Output (Max): 70V
Vce Saturation (Max): 300mV
Current Transfer Ratio (Max): 600% @ 5mA
Turn On / Turn Off Time (Typ): 6µs, 5µs
Mounting Type: Through Hole
Package / Case: 4-DIP (0.300", 7.62mm)
Supplier Device Package: 4-DIP
Temperature Range - Operating: -40°C ~ 110°C
Alternative Parts (Cross-Reference): FOD817D300; VO615A; TCET1100; SFH615AA; TLP781F(D4-GB,F);
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: TCET11
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1098626-TCET1110
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-401-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
8B42 2-Wire Transmitter Interface Modules - 8B42-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details