Rochester Electronics Isolators - Gate Drivers - FOD8383 FOD8383

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872165-FOD8383 Operating Temperature Range: -40°C ~ 100°C Features: 3A Gate Driver Optical Coupling 5000Vrms Channel 5-SOP Package: Bulk Package: 6-SOIC (0.362", 9.20mm Width), 5 Leads Mounting: Surface Mount Categories: Isolators Case / Package: 5-SOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872165-FOD8383 Operating Temperature Range: -40°C ~ 100°C Features: 3A Gate Driver Optical Coupling 5000Vrms Channel 5-SOP Package: Bulk Package: 6-SOIC (0.362", 9.20mm Width), 5 Leads Mounting: Surface Mount Categories: Isolators Case / Package: 5-SOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD8383 - 872165-FOD8383 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD8383
872165-FOD8383
Isolators - Gate Drivers - FOD8383 872165-FOD8383
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872165-FOD8383 Operating Temperature Range: -40°C ~ 100°C Features: 3A Gate Driver Optical Coupling 5000Vrms Channel 5-SOP Package: Bulk Package: 6-SOIC (0.362", 9.20mm Width), 5 Leads Mounting: Surface Mount Categories: Isolators Case / Package: 5-SOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 872165-FOD8383
Operating Temperature Range: -40°C ~ 100°C
Features: 3A Gate Driver Optical Coupling 5000Vrms Channel 5-SOP
Package: Bulk
Package: 6-SOIC (0.362", 9.20mm Width), 5 Leads
Mounting: Surface Mount
Categories: Isolators
Case / Package: 5-SOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 872165-FOD8383
Product Name Isolators - Gate Drivers - FOD8383
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B45 Frequency Input Module - 8B45-04 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Digital Isolators - ISO1540QDRQ1 - 922075-ISO1540QDRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Signal Conditioners and Isolators - 2946-857-414-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details